The miniature 4 channel bidirectional TVS array provides protection for data lines that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes well above the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The bidirectional configuration provides symmetrical ESD protection for data lines when AC signals are present. RoHS compliant, Halogen-free and Lead free ESD, IEC 61000-4-2, ±20kV contact, ±30kV air EFT, IEC 61000-4-4,40A (5/50ns) Lightning protection, IEC 61000-4-5 2nd Edition, 2.0A (tP=8/20μs) High density TVS Array available today 4 channels of protection in a 0.95x0.55mm footprint Touch screen and I2C interfaces
12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.95 x 0.55)
12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.95 x 0.55)
12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.95 x 0.55)
Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional, 4 Element, Silicon, Product overview: SP1015-04WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1015-04WTG can be used for catalog matching and distributor lookup.
TVS DIODE, 5V, BIDIR, FLIP CHIP; Product Range:SPA SP1015 Series; TVS Polarity:Bidirection
TVS DIODE 5VWM 12VC 4FLIPCHIP
TVS DIODE 5VWM 12VC 4FLIPCHIP
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1015-04WTG | F6751DKR-ND | 144-SP1015-04WTG | 56Y0435 | SP1015-04WTG | SP1015-04WTG |
| Product Name | 5pF, 20kV Bidirectional TVS Array | TVS Diodes | 5V TVS Protection Diode | Tvs Diode, 5V, Bidir, Flip Chip; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 5 volts | |||||
| VBR | 5.5 to ? volts | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | |
| CT | 5 pF |