Back-to-back zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting highspeed signal pins. ESD, IEC61000-4-2, ±8kV contact, ±15 kV air Capable of withstanding >1,000 ±8kV ESD strikes Lightning, IEC61000-4-5, 2A (t##sub/sub##=8/20µs
Manufacturer: Littelfuse Inc.
Win Source Part Number: 934696-SP1004-04VTG
Series: SP1004, SPA®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 12V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-953
Package: Reel - TR
Package: SOT-953
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: SOT-953
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: F3502TR, F3502CT, SP100404VTG, F3502DKR
12V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-953
TVS Diode, Bidirectional, 6V, 2A, 4 Ch, SOT-953 Product overview: SP1004-04VTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1004-04VTG can be used for catalog matching and distributor lookup.
TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY, FULL REEL; Product Range:SPA SP1004 Series; TVS Polarity:Bidirection
TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY; Product Range:SPA SP1004 Series; TVS Polarity:Bidirection
TVS DIODE 6VWM 12VC SOT953
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1004-04VTG | 934696-SP1004-04VTG | F3502TR-ND | 144-SP1004-04VTG | 64R7517 | SP1004-04VTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1004 - SP1004-04VTG | TVS - TVS - Diodes - SP1004-04VTG | TVS Diodes | 6V 2A TVS Protection Diode | Transient Voltage Suppression Diode Array, Full Reel; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Zener; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 6 volts | 6 volts | ||||
| CT | 5 pF | |||||
| Package | SOT-953 | SOT-953 | Tape and Reel | SOT-953 | SOT-953 |