Littelfuse, Inc. 0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 SP3003-08ATG

Description
The SP3003-08ATG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)
Request a Quote Datasheet
Description
The SP3003-08ATG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 - SP3003-08ATG - Littelfuse, Inc.
Rosemont, IL, United States
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101
SP3003-08ATG
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 SP3003-08ATG
The SP3003-08ATG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)

The SP3003-08ATG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)

Supplier's Site Datasheet
Singapore, Singapore
6V 0.95pF 2.5A MSOP TVS Protection Diode
144-SP3003-08ATG
6V 0.95pF 2.5A MSOP TVS Protection Diode 144-SP3003-08ATG
TVS Diode, 6V, Unidirectional, 8 Ch, 0.95pF, MSOP, 2.5A Product overview: SP3003-08ATG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 0.95pF, 2.5A, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 0.95pF, 2.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3003-08ATG can be used for catalog matching and distributor lookup.

TVS Diode, 6V, Unidirectional, 8 Ch, 0.95pF, MSOP, 2.5A Product overview: SP3003-08ATG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 0.95pF, 2.5A, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 0.95pF, 2.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3003-08ATG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F1867TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F1867TR-ND
TVS Diodes F1867TR-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
TVS Diodes - F1867DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F1867DKR-ND
TVS Diodes F1867DKR-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
TVS Diodes - F1867CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F1867CT-ND
TVS Diodes F1867CT-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
TVS - TVS - Diodes - SP3003-08ATG - 1101194-SP3003-08ATG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3003-08ATG
1101194-SP3003-08ATG
TVS - TVS - Diodes - SP3003-08ATG 1101194-SP3003-08ATG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101194-SP3003-08ATG Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 8 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP STAND-OFF Voltage (Vwm): 6V (Max) Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 2.5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101194-SP3003-08ATG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 8
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP
STAND-OFF Voltage (Vwm): 6V (Max)
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Tvs, 8 Ch, 8Kv, 5V, Msop10; Clamping Voltage Vc Max Littelfuse - 55T3927 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 8 Ch, 8Kv, 5V, Msop10; Clamping Voltage Vc Max Littelfuse
55T3927
Diode, Tvs, 8 Ch, 8Kv, 5V, Msop10; Clamping Voltage Vc Max Littelfuse 55T3927
DIODE, TVS, 8 CH, 8KV, 5V, MSOP10; Clamping Voltage Vc Max:15V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP300 Series; Automotive Qualification Standard:-; Peak Pulse RoHS Compliant: Yes

DIODE, TVS, 8 CH, 8KV, 5V, MSOP10; Clamping Voltage Vc Max:15V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP300 Series; Automotive Qualification Standard:-; Peak Pulse RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3003-08ATG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3003-08ATG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3003-08ATG
TVS DIODE 6VWM 15VC 10MSOP

TVS DIODE 6VWM 15VC 10MSOP

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP3003-08ATG 144-SP3003-08ATG F1867TR-ND 1101194-SP3003-08ATG 55T3927 SP3003-08ATG
Product Name 0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 6V 0.95pF 2.5A MSOP TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SP3003-08ATG Diode, Tvs, 8 Ch, 8Kv, 5V, Msop10; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 6 volts
VBR 6.5 to ? volts
CT 0.8000 pF
Unlock Full Specs
to access all available technical data