Littelfuse, Inc. 0.85pF, 12kV, Low Capacitance Diode Array for ESD Protection SP3004-04XTG

Description
The SP3004-04XTG has ultra-low capacitance rail-to-rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. RoHS compliant and Lead-free Low capacitance of 0.85pF (TYP) per I/O ESD protection of ±12kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Low leakage of 10nA MAX with VR=3.3V Small SOT563 package saves board space Lightning Protection, IEC 61000-4-5, 2nd Edition, 4A (8/20μs) AEC-Q101 qualified
Request a Quote Datasheet
Description
The SP3004-04XTG has ultra-low capacitance rail-to-rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. RoHS compliant and Lead-free Low capacitance of 0.85pF (TYP) per I/O ESD protection of ±12kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Low leakage of 10nA MAX with VR=3.3V Small SOT563 package saves board space Lightning Protection, IEC 61000-4-5, 2nd Edition, 4A (8/20μs) AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.85pF, 12kV, Low Capacitance Diode Array for ESD Protection - SP3004-04XTG - Littelfuse, Inc.
Rosemont, IL, United States
0.85pF, 12kV, Low Capacitance Diode Array for ESD Protection
SP3004-04XTG
0.85pF, 12kV, Low Capacitance Diode Array for ESD Protection SP3004-04XTG
The SP3004-04XTG has ultra-low capacitance rail-to-rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. RoHS compliant and Lead-free Low capacitance of 0.85pF (TYP) per I/O ESD protection of ±12kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Low leakage of 10nA MAX with VR=3.3V Small SOT563 package saves board space Lightning Protection, IEC 61000-4-5, 2nd Edition, 4A (8/20μs) AEC-Q101 qualified

The SP3004-04XTG has ultra-low capacitance rail-to-rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. RoHS compliant and Lead-free Low capacitance of 0.85pF (TYP) per I/O ESD protection of ±12kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Low leakage of 10nA MAX with VR=3.3V Small SOT563 package saves board space Lightning Protection, IEC 61000-4-5, 2nd Edition, 4A (8/20μs) AEC-Q101 qualified

Supplier's Site Datasheet
TVS Diodes - F3468CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3468CT-ND
TVS Diodes F3468CT-ND
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - F3468DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3468DKR-ND
TVS Diodes F3468DKR-ND
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - F3468TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3468TR-ND
TVS Diodes F3468TR-ND
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS - TVS - Diodes - SP3004-04XTG - 1101195-SP3004-04XTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3004-04XTG
1101195-SP3004-04XTG
TVS - TVS - Diodes - SP3004-04XTG 1101195-SP3004-04XTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101195-SP3004-04XTG Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-563 STAND-OFF Voltage (Vwm): 6V (Max) Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 4A (8/20μs) Alternative Parts (Cross-Reference): SESD0402S-005-054; Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101195-SP3004-04XTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-563
STAND-OFF Voltage (Vwm): 6V (Max)
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 4A (8/20μs)
Alternative Parts (Cross-Reference): SESD0402S-005-054;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
6V 4A TVS Protection Diode - 144-SP3004-04XTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 4A TVS Protection Diode
144-SP3004-04XTG
6V 4A TVS Protection Diode 144-SP3004-04XTG
TVS Diode, 6V, 4Ch, 4A, SOT-563, Unidirectional Product overview: SP3004-04XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 4A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3004-04XTG can be used for catalog matching and distributor lookup.

TVS Diode, 6V, 4Ch, 4A, SOT-563, Unidirectional Product overview: SP3004-04XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 4A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3004-04XTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode Array, 6V, Sot-563, Full Reel; Clamping Voltage Vc Max Littelfuse - 15R3971 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 6V, Sot-563, Full Reel; Clamping Voltage Vc Max Littelfuse
15R3971
Tvs Diode Array, 6V, Sot-563, Full Reel; Clamping Voltage Vc Max Littelfuse 15R3971
TVS DIODE ARRAY, 6V, SOT-563, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Product Range:SPA SP3004 Series; Automotive Qualification Standard:-; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE ARRAY, 6V, SOT-563, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Product Range:SPA SP3004 Series; Automotive Qualification Standard:-; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Tvs Diode Array, 6V, Sot-563; Clamping Voltage Vc Max Littelfuse - 15R3970 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 6V, Sot-563; Clamping Voltage Vc Max Littelfuse
15R3970
Tvs Diode Array, 6V, Sot-563; Clamping Voltage Vc Max Littelfuse 15R3970
TVS DIODE ARRAY, 6V, SOT-563; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Product Range:SPA SP3004 Series; Automotive Qualification Standard:-; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE ARRAY, 6V, SOT-563; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Product Range:SPA SP3004 Series; Automotive Qualification Standard:-; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 4Ch, 6V, Sot563; Product Range Littelfuse - 62R9374 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Ch, 6V, Sot563; Product Range Littelfuse
62R9374
Diode, Tvs, 4Ch, 6V, Sot563; Product Range Littelfuse 62R9374
DIODE, TVS, 4CH, 6V, SOT563; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Breakdown Voltage Min:-; Breakdown Voltage Max:-;RoHS Compliant: Yes

DIODE, TVS, 4CH, 6V, SOT563; Product Range:-; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Breakdown Voltage Min:-; Breakdown Voltage Max:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3004-04XTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3004-04XTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3004-04XTG
TVS DIODE 6VWM 15VC SOT563

TVS DIODE 6VWM 15VC SOT563

Supplier's Site
TVS Diodes SP3004-04XTG
TVS DIODE 6VWM 15VC SOT563

TVS DIODE 6VWM 15VC SOT563

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SP3004-04XTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SP3004-04XTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SP3004-04XTG
4A 15V Unidirectional 6V SOT-563 Electrostatic and Surge Protection (TVS/ESD) ROHS

4A 15V Unidirectional 6V SOT-563 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3004-04XTG F3468CT-ND 1101195-SP3004-04XTG 144-SP3004-04XTG 15R3971 62R9374 SP3004-04XTG SP3004-04XTG SP3004-04XTG
Product Name 0.85pF, 12kV, Low Capacitance Diode Array for ESD Protection TVS Diodes TVS - TVS - Diodes - SP3004-04XTG 6V 4A TVS Protection Diode Tvs Diode Array, 6V, Sot-563, Full Reel; Clamping Voltage Vc Max Littelfuse Diode, Tvs, 4Ch, 6V, Sot563; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Type Zener; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 6 volts 6 volts
CT 0.8500 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data