DIODE ZENER 16V 1.5W DO214AA
DIODE ZENER 16V 1.5W DO214AA
Zener Diode 16V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
DIODE ZENER 16V 1.5W DO214AA
DIODE ZENER 16V 1.5W DO214AA
Zener Diodes 16 Volt 1.5W 5%
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-SMZJ3794B-E3/5BCT-ND | SMZJ3794B-E3/5B | SMZJ3794B-E3/5B | SMZJ3794B-E3/5B |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-214AA, SMB; SMB | DO-214AA (SMBJ); SMB | DO-214AA-2 | |
| VZ | 16 volts | 16 volts |