Zener Diode 39V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
DIODE ZENER 39V 1.5W DO214AA
Zener Diodes 39 Volt 1.5W 5%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMZJ3803B-E3/5B-ND | SMZJ3803B-E3/5B | SMZJ3803B-E3/5B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AA (SMBJ); SMB | DO-214AA-2 |