The SP1007 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD, IEC61000-4-2, ±8kV contact, ±16kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC 61000-4-5, 2nd Edition 2A (8/20μs) Low capacitance of 5pF(@ VR=5V) Low leakage current of 0.1μA at 5V Space efficient 0201 and 0402 footprint AEC-Q101 qualified for SOD882 package Moisture Sensitivity Level (MSL -1) for SOD882 package Halogen-free, lead-free and RoHS compliant
9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip
Data Line EMI/RFI Filter, 1 Ch, 6V, 2A, 0201 SMD Product overview: SP1007-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 6V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1007-01WTG can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 9.2VC 0201 FLIP
DIODE, TVS, 6V, 0201; Clamping Voltage Vc Max:12.2V; Diode Case Style:0201; No. of Pins:2; Breakdown Voltage Range:8.5V to 9.5V ; Peak Pulse Current Ippm:2A; Reverse Stand-Off Voltage Vrwm:6V RoHS Compliant: Yes
DIODE, TVS, 0201; Product Range:SPA SP1007 Series; TVS Polarity:Bidirection
DIODE, TVS, ESD, BIDIR, 6V, 0201; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 6VWM 9.2VC 0201 FLIP
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1007-01WTG | F3573TR-ND | 144-SP1007-01WTG | SP1007-01WTG | 81R0184 | SP1007-01WTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1007 - SP1007-01WTG | TVS Diodes | SMD 6V 2A TVS Protection Diode | TVS Diodes | Diode, Tvs, 6V, 0201; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Zener; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 6 volts | 6 volts | ||||
| CT | 5 pF | |||||
| Configuration | Single | Single |