Littelfuse, Inc. 3.3V 75A Diode Array SP2502LBTG

Description
The SP2502LBTG provides overvoltage protection for applications such as 10/100/1000 Base-T Ethernet and T3/ E3 interfaces. This device has a low capacitance of only 5pF making it suitable for PHY side Ethernet protection and the capability to protect against both longitudinal and differential transients. Furthermore, the SP2502LBTG is rated up to 100A (tp=2/10μs) making it suitable for line side protection as well against lightning transients as defined by GR-1089 (intra-building), ITU, YD/T, etc. The application schematic provides the connection information for a PHY side protection scheme of a single differential pair. Lightning protection,IEC61000- 4-5, 75 A (8/20μs) Low clamping voltage Low insertion loss, loglinear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds SOIC-8 surface mount package (JEDEC MS-012) Lead-Free and RoHS-Compliant
Request a Quote Datasheet
Description
The SP2502LBTG provides overvoltage protection for applications such as 10/100/1000 Base-T Ethernet and T3/ E3 interfaces. This device has a low capacitance of only 5pF making it suitable for PHY side Ethernet protection and the capability to protect against both longitudinal and differential transients. Furthermore, the SP2502LBTG is rated up to 100A (tp=2/10μs) making it suitable for line side protection as well against lightning transients as defined by GR-1089 (intra-building), ITU, YD/T, etc. The application schematic provides the connection information for a PHY side protection scheme of a single differential pair. Lightning protection,IEC61000- 4-5, 75 A (8/20μs) Low clamping voltage Low insertion loss, loglinear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds SOIC-8 surface mount package (JEDEC MS-012) Lead-Free and RoHS-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 75A Diode Array - SP2502LBTG - Littelfuse, Inc.
Rosemont, IL, United States
3.3V 75A Diode Array
SP2502LBTG
3.3V 75A Diode Array SP2502LBTG
The SP2502LBTG provides overvoltage protection for applications such as 10/100/1000 Base-T Ethernet and T3/ E3 interfaces. This device has a low capacitance of only 5pF making it suitable for PHY side Ethernet protection and the capability to protect against both longitudinal and differential transients. Furthermore, the SP2502LBTG is rated up to 100A (tp=2/10μs) making it suitable for line side protection as well against lightning transients as defined by GR-1089 (intra-building), ITU, YD/T, etc. The application schematic provides the connection information for a PHY side protection scheme of a single differential pair. Lightning protection,IEC61000- 4-5, 75 A (8/20μs) Low clamping voltage Low insertion loss, loglinear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds SOIC-8 surface mount package (JEDEC MS-012) Lead-Free and RoHS-Compliant

The SP2502LBTG provides overvoltage protection for applications such as 10/100/1000 Base-T Ethernet and T3/ E3 interfaces. This device has a low capacitance of only 5pF making it suitable for PHY side Ethernet protection and the capability to protect against both longitudinal and differential transients. Furthermore, the SP2502LBTG is rated up to 100A (tp=2/10μs) making it suitable for line side protection as well against lightning transients as defined by GR-1089 (intra-building), ITU, YD/T, etc. The application schematic provides the connection information for a PHY side protection scheme of a single differential pair. Lightning protection,IEC61000-4-5, 75 A (8/20μs) Low clamping voltage Low insertion loss, loglinear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds SOIC-8 surface mount package (JEDEC MS-012) Lead-Free and RoHS-Compliant

Supplier's Site Datasheet
TVS - TVS - Diodes - SP2502LBTG - 896904-SP2502LBTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP2502LBTG
896904-SP2502LBTG
TVS - TVS - Diodes - SP2502LBTG 896904-SP2502LBTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 896904-SP2502LBTG Series: SP2502L, SPA® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: F5776TR, F5776DKR, F5776CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 896904-SP2502LBTG
Series: SP2502L, SPA®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: F5776TR, F5776DKR, F5776CT

Buy Now Datasheet
Singapore, Singapore
SMD 3.3V SOIC TVS Protection Diode
144-SP2502LBTG
SMD 3.3V SOIC TVS Protection Diode 144-SP2502LBTG
TVS Diode, 2.1kW, 3.3V, Unidirectional, SOIC, Surface Mount Product overview: SP2502LBTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP2502LBTG can be used for catalog matching and distributor lookup.

TVS Diode, 2.1kW, 3.3V, Unidirectional, SOIC, Surface Mount Product overview: SP2502LBTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP2502LBTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F5776DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5776DKR-ND
TVS Diodes F5776DKR-ND
20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - F5776TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5776TR-ND
TVS Diodes F5776TR-ND
20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - F5776CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5776CT-ND
TVS Diodes F5776CT-ND
20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - SP2502LBTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SP2502LBTG
TVS Diodes SP2502LBTG
TVS DIODE 3.3VWM 20VC 8-SOIC

TVS DIODE 3.3VWM 20VC 8-SOIC

Supplier's Site Datasheet
Diode, Esd Protection, 3.3V, Soic; Clamping Voltage Vc Max Littelfuse - 18AC7743 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Soic; Clamping Voltage Vc Max Littelfuse
18AC7743
Diode, Esd Protection, 3.3V, Soic; Clamping Voltage Vc Max Littelfuse 18AC7743
DIODE, ESD PROTECTION, 3.3V, SOIC; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:2.1kW; Product Range:SPA SP2502L Series; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, SOIC; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:2.1kW; Product Range:SPA SP2502L Series; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Array, 3.3V, Soic-8; Clamping Voltage Vc Max Littelfuse - 53W3291 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Array, 3.3V, Soic-8; Clamping Voltage Vc Max Littelfuse
53W3291
Esd Protection Array, 3.3V, Soic-8; Clamping Voltage Vc Max Littelfuse 53W3291
ESD PROTECTION ARRAY, 3.3V, SOIC-8; Clamping Voltage Vc Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:2.1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION ARRAY, 3.3V, SOIC-8; Clamping Voltage Vc Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:2.1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Esd Protection Array, 3.3V, Soic-8; Clamping Voltage Vc Max Littelfuse - 53W3290 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Array, 3.3V, Soic-8; Clamping Voltage Vc Max Littelfuse
53W3290
Esd Protection Array, 3.3V, Soic-8; Clamping Voltage Vc Max Littelfuse 53W3290
ESD PROTECTION ARRAY, 3.3V, SOIC-8; Clamping Voltage Vc Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:2.1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION ARRAY, 3.3V, SOIC-8; Clamping Voltage Vc Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:2.1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP2502LBTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP2502LBTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP2502LBTG
TVS DIODE 3.3VWM 20VC 8-SOIC

TVS DIODE 3.3VWM 20VC 8-SOIC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SP2502LBTG 896904-SP2502LBTG 144-SP2502LBTG F5776DKR-ND SP2502LBTG 18AC7743 53W3291 SP2502LBTG
Product Name 3.3V 75A Diode Array TVS - TVS - Diodes - SP2502LBTG SMD 3.3V SOIC TVS Protection Diode TVS Diodes TVS Diodes Diode, Esd Protection, 3.3V, Soic; Clamping Voltage Vc Max Littelfuse Esd Protection Array, 3.3V, Soic-8; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
VBR 3.3 to ? volts 3.3 volts 3.3 volts 3.3 volts
CT 5 pF
Unlock Full Specs
to access all available technical data