Win Source Part Number: 1279379-SMZJ3799BHM3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 20.6 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 23 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMZJ3799BHM3_A/H
Base Product Number: SMZJ3799
Zener Diode 27V 1.5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 27V 1.5W DO214AA Product overview: SMZJ3799BHM3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3799BHM3_A/H
DIODE ZENER 27V 1.5W DO214AA
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279379-SMZJ3799BHM3_A/H | 2331029P | 112-SMZJ3799BHM3_A/HTR-ND | 287-SMZJ3799BHM3_A/H | SMZJ3799BHM3_A/H |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Single Zener Diodes | 27V 1.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB | DO-214AA | Tape & Reel (TR) | DO-214AA (SMB); SMB | |
| VZ | 27 volts | 27 volts | |||
| ZZT | 23 ohms | 23 ohms | 23 ohms | ||
| IR | 0.0050 mA | 5 mA |