This series is not recommended for new designs. Suggests to use SP3522-01UTG for the new designs in near future. The Littelfuse SP3022 Series of robust 0.35pF, 20kV bidirectional (back-to-back) discrete TVS diodes can safely absorb repetitive ESD strikes over the maximum level specified in the IEC61000-4-2 international standard without performance degradation. The SP3022 Series’ back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. Their ultra-low loading capacitance (just 0.35pF) makes them ideal for protecting high-speed data lines. Ultra-low capacitance of 0.35pF Low dynamic resistance of 0.7Ω Extremely low leakage at MAX VRWM: ESD, IEC61000-4-2: ±20kV contact discharge, ±30kV air discharge Small form factor: 0402 footprint (SP3022-01ETG), 0201 flip chip (SP3022-01WTG) AEC-Q101 Qualified: 0402 footprint (SP3022-01ETG)
Trans Voltage Suppressor Diode, 20W, 5.3V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: SP3022-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 5.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 20W, 5.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3022-01WTG can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 716359-SP3022-01WTG
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 1A (8/20μs)
Power - Peak Pulse: 20W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 0201 FlipChip
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 2-XFDFN, FCDFN
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.3V (Maximum)
Voltage - Breakdown (Minimum): 6.8V
Voltage - Clamping (Maximum) at Ipp: 12V
12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip
TVS DIODE 5.3VWM 12VC 0201 FLIP
TVS DIODE 5.3VWM 12VC 0201 FLIP
TVS DIODE, BIDIR, 20W, 5.3V, 0201; Product Range:SPA SP3022 Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 20W, 5.3V, 0201; Product Range:SPA SP3022 Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3022-01WTG | 144-SP3022-01WTG | 716359-SP3022-01WTG | F6710TR-ND | SP3022-01WTG | SP3022-01WTG | 50Y1637 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3022 - SP3022-01WTG | 20W 5.3V TVS Protection Diode | TVS - TVS - Diodes - SP3022-01WTG | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 20W, 5.3V, 0201; Product Range Littelfuse |
| Diode Type | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| CT | 0.3500 pF | ||||||
| Configuration | Single | Single | |||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |