Littelfuse, Inc. 0.3pF 10KV Bidirectional Discrete TVS SP3118-01ETG

Description
The SP3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50 nA (max) at 18 V Space efficient 0201 and SOD882 footprint Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1) AEC-Q101 qualified (SOD882)
Request a Quote Datasheet
Description
The SP3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50 nA (max) at 18 V Space efficient 0201 and SOD882 footprint Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1) AEC-Q101 qualified (SOD882)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3pF 10KV Bidirectional Discrete TVS - SP3118-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
0.3pF 10KV Bidirectional Discrete TVS
SP3118-01ETG
0.3pF 10KV Bidirectional Discrete TVS SP3118-01ETG
The SP3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50 nA (max) at 18 V Space efficient 0201 and SOD882 footprint Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1) AEC-Q101 qualified (SOD882)

The SP3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50 nA (max) at 18 V Space efficient 0201 and SOD882 footprint Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1) AEC-Q101 qualified (SOD882)

Supplier's Site Datasheet
TVS Diodes - F7503TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7503TR-ND
TVS Diodes F7503TR-ND
38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F7503CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7503CT-ND
TVS Diodes F7503CT-ND
38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F7503DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7503DKR-ND
TVS Diodes F7503DKR-ND
38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
18V TVS Protection Diode - 144-SP3118-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V TVS Protection Diode
144-SP3118-01ETG
18V TVS Protection Diode 144-SP3118-01ETG
Trans Voltage Suppressor Diode, 18V V(RWM), Bidirectional, 1 Element, Silicon, MO-236, Product overview: SP3118-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3118-01ETG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 18V V(RWM), Bidirectional, 1 Element, Silicon, MO-236, Product overview: SP3118-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3118-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP3118-01ETG - 1257071-SP3118-01ETG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3118-01ETG
1257071-SP3118-01ETG
TVS - TVS - Diodes - SP3118-01ETG 1257071-SP3118-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1257071-SP3118-01ETG Series: SP3118, SPA Packaging: Reel - TR Type: Zener Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOD-882 Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Maximum) Current - Peak Pulse (10/1000μs): 2A (8/20μs) Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Manufacturer Package: SOD-882 Maximum Clamping Voltage: 38V Alternative Parts (Cross-Reference): ESDAVLC8-1BT2; ESDALC5-1BT2; ESDALC5-1BT2Y; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1257071-SP3118-01ETG
Series: SP3118, SPA
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOD-882
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V (Maximum)
Current - Peak Pulse (10/1000μs): 2A (8/20μs)
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: SOD-882
Maximum Clamping Voltage: 38V
Alternative Parts (Cross-Reference): ESDAVLC8-1BT2; ESDALC5-1BT2; ESDALC5-1BT2Y;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3118-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3118-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3118-01ETG
TVS DIODE 18VWM 38VC SOD882

TVS DIODE 18VWM 38VC SOD882

Supplier's Site
TVS Diodes SP3118-01ETG
TVS DIODE 18VWM 38VC SOD882

TVS DIODE 18VWM 38VC SOD882

Supplier's Site Datasheet
Diode, Esd Protection, 18V, Sod-882; Clamping Voltage Vc Max Littelfuse - 33AC1021 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 18V, Sod-882; Clamping Voltage Vc Max Littelfuse
33AC1021
Diode, Esd Protection, 18V, Sod-882; Clamping Voltage Vc Max Littelfuse 33AC1021
DIODE, ESD PROTECTION, 18V, SOD-882; Clamping Voltage Vc Max:38V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP3118 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 18V, SOD-882; Clamping Voltage Vc Max:38V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP3118 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP3118-01ETG F7503TR-ND 144-SP3118-01ETG 1257071-SP3118-01ETG SP3118-01ETG SP3118-01ETG 33AC1021
Product Name 0.3pF 10KV Bidirectional Discrete TVS TVS Diodes 18V TVS Protection Diode TVS - TVS - Diodes - SP3118-01ETG Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd Protection, 18V, Sod-882; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 18 volts
CT 0.3000 pF 0.3000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data