The SP1001-02JTG is a unidirectional TVS diode array designed for ESD protection of high-speed signal lines, featuring a low 8pF capacitance and ±15 kV contact discharge protection per IEC 61000-4-2, with ±30 kV air discharge capability. It meets IEC 61000-4-4 (40A, 5/50 ns) for EFT and IEC 61000-4-5 (2A, 8/20 µs) for lightning protection, and is AEC-Q101 qualified. The device is housed in an SC70-3 package, with a maximum operating temperature range of -40°C to 125°C and a peak clamp voltage of 11.0 V at 1 A. It has a reverse standoff voltage of 5.5 V and a maximum reverse leakage current of 0.1 µA at 5 V.
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
TVS Diode, 5.5V VRWM, Bidirectional, 2-Ch, 9.7V VCL, SC-70, SMT Product overview: SP1001-02JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 9.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 9.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1001-02JTG can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101141-SP1001-02JTG
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-3
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 7V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 2A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Audio, Automotive, Industrial
DIODE, TVS, ESD PROTECTION, 12pF; Clamping Voltage Vc Max:13V; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:12pF RoHS Compliant: Yes
DIODE, TVS, ESD PROTECTION, 12pF, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 5.5VWM 13VC SC70-3
TVS DIODE 5.5VWM 13VC SC70-3
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1001-02JTG | F2893DKR-ND | 144-SP1001-02JTG | 1101141-SP1001-02JTG | 08P5363 | SP1001-02JTG | SP1001-02JTG |
| Product Name | 8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 | TVS Diodes | 5.5V 9.7V TVS Protection Diode | TVS - TVS - Diodes - SP1001-02JTG | Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 5.5 volts | ||||||
| VBR | 6 to ? volts | 7 volts | 7 volts | 7 volts | 7 volts | ||
| CT | 8 pF |