The SP3003-02JTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)
ESD Suppressor 2-Ch 0.65pF 15KV SC70-5
ESD Suppressor 2-Ch 0.65pF 15KV SC70-5
ESD Suppressor 2-Ch 0.65pF 15KV SC70-5
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
TVS Diode, 6V, Unidirectional, 2.5A, 0.65pF, SC-70 Product overview: SP3003-02JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 2.5A, 0.65pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 2.5A, 0.65pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3003-02JTG can be used for catalog matching and distributor lookup.
2.5A@8/20us 15V Unidirectional 6V@Max SC-70-5 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 6V 15V SC70-5
TVS DIODE 6VWM 15VC SC70-5
DIODE, TVS, 6V, SC-70; Clamping Voltage Vc Max:15V; Diode Case Style:SC-70; No. of Pins:5Pins; Operating Voltage:5V; Power Dissipation Pd:12.5W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
DIODE, TVS, 6V, SC-70, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SC-70; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS DIODE 6VWM 15VC SC70-5
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3003-02JTG | 7931973 | 7931973P | F3301TR-ND | 144-SP3003-02JTG | SP3003-02JTG | 461-SP3003-02JTG | SP3003-02JTG | 31T1604 | SP3003-02JTG |
| Product Name | 0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 | TVS Diodes | TVS Diodes | TVS Diodes | 6V 2.5A 0.65pF TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS DIODE 6V 15V SC70-5 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 6V, Sc-70; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VR | 6 volts | |||||||||
| VBR | 6.5 to ? volts | 6 volts | ||||||||
| CT | 0.6500 pF | 6.50E14 pF |