Vishay Intertechnology, Inc. Single Zener Diodes SMZJ3805BHE3/5B

Description
Zener Diode 47V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
Zener Diode 47V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMZJ3805BHE3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3805BHE3/5B-ND
Single Zener Diodes SMZJ3805BHE3/5B-ND
Zener Diode 47V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 47V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279241-SMZJ3805BHE3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279241-SMZJ3805BHE3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279241-SMZJ3805BHE3/5B
Win Source Part Number: 1279241-SMZJ3805BHE3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 35.8 V Voltage - Zener (Nom) (Vz): 47 V Impedance (Max) (Zzt): 67 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ38

Win Source Part Number: 1279241-SMZJ3805BHE3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 35.8 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 67 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ38

Buy Now Datasheet
47V 1.5W Zener Diode - 287-SMZJ3805BHE3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 1.5W Zener Diode
287-SMZJ3805BHE3/5B
47V 1.5W Zener Diode 287-SMZJ3805BHE3/5B
DIODE ZENER 47V 1.5W DO214AA Product overview: SMZJ3805BHE3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3805BHE3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 47V 1.5W DO214AA Product overview: SMZJ3805BHE3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3805BHE3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMZJ3805BHE3/5B
Zener Diodes SMZJ3805BHE3/5B
Zener Diodes 1.5 Watt 47 Volt 5%

Zener Diodes 1.5 Watt 47 Volt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3805BHE3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3805BHE3/5B
Discrete Semiconductor Products - Diodes - Zener SMZJ3805BHE3/5B
DIODE ZENER 47V 1.5W DO214AA

DIODE ZENER 47V 1.5W DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMZJ3805BHE3/5B-ND 1279241-SMZJ3805BHE3/5B 287-SMZJ3805BHE3/5B SMZJ3805BHE3/5B SMZJ3805BHE3/5B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 47V 1.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AA, SMB Tape & Reel (TR) DO-214AA-2 DO-214AA (SMBJ); SMB
VZ 47 volts 47 volts
ZZT 67 ohms 67 ohms 67 ohms
Unlock Full Specs
to access all available technical data