Description The SP3022-01ETG-NM provides low capacitance, bidirectional and non-magnetic of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.35 pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces. It can safely absorb repetitive ESD strikes at ±20 kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 3.0 A of 8/20 µs surge current (IEC 61000-4-5 2nd edition). Non-magnetic protection for medical applications ESD, IEC 61000-4-2, ±20 kV contact, ±30 kV air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surgetolerance, IEC 61000-4-5, 2nd edition, 3.0 A (8/20 µs) Low capacitance of 0.35 pF (TYP@VR = 0 V) Low leakage current of 10 nA (TYP) at 5.3 V Halogen-free, lead-free and RoHS compliant Moisture sensitivity level (MSL-1)
TVS DIODE 5.3VWM 13VC SOD882
TVS DIODE 5.3VWM 13VC SOD882
TVS DIODE 5.3VWM 13VC SOD882
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3022-01ETG-NM | 18-SP3022-01ETG-NMDKR-ND |
| Product Name | 0.35 pF, 20 kV Non-Magnetic Bidirectional TVS diode in SOD882 | TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |
| VR | 5.3 volts | |
| VBR | 7 to ? volts | 7 volts |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| CT | 0.0 to 35 pF |