Zener Diode, 20V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3796B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3796B-E3/52 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 716306-SMZJ3796B-E3/
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 20V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 14 Ohms
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: SMZJ3796
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Maximum Power: 1.5W
Current - Reverse Leakage at Vr: 5μA at 15.2V
Zener Diode 20V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
DIODE ZENER 20V 1.5W DO214AA
Zener Diodes 20 Volt 1.5W 5%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMZJ3796B-E3/52 | 716306-SMZJ3796B-E3/52 | SMZJ3796B-E3/52-ND | SMZJ3796B-E3/52 | SMZJ3796B-E3/52 |
| Product Name | 20V 1.5W Zener Diode | Diodes - Zener - Single - SMZJ3796B-E3/52 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-214AA (SMBJ); SMB | DO-214AA-2 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 20 volts | 20 volts | 20 volts | ||
| ZZT | 14 ohms | 14 ohms | 14 ohms |