This series is not recommended for new designs. Suggests to use SP1026-01UTG for the new designs in near future. The SP1027 back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1027 TVS can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data and I/O - lines. The WLCSP package is encapsulated in epoxy. ESD, IEC 61000-4-2, ±14kV contact, ±25kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 6.5pF (TYP @ VR=0V) Low typical leakage current of 0.02 μA at 5 V Space efficient 0201 Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
11.6V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Win Source Part Number: 1299995-SP1027-01YTG
Category: Circuit Protection>TVS - Diodes
Series: SP1027, SPA®
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V (Max)
Voltage - Breakdown (Min): 7.9V (Typ)
Voltage - Clamping (Max) @ Ipp: 11.6V (Typ)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201/DFN0603
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: F11671DKR,F11671CT,F
Product Status: Obsolete
Trans Voltage Suppressor Diode, Product overview: SP1027-01YTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1027-01YTG can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 6.5pF 14kV 0201 Bi Direct SPA
TVS DIODE 6VWM 11.6VC 0201
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1027-01YTG | F11671TR-ND | 1299995-SP1027-01YTG | 144-SP1027-01YTG | SP1027-01YTG | SP1027-01YTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1027 - SP1027-01YTG | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 5 volts | |||||
| CT | 6.5 pF | |||||
| Configuration | Single | Single |