The SP2504NUTG integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD. This robust device can safely absorb up to 20A per IEC 61000-4-5, 2nd edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 international standard. The low loading capacitance makes the SP2504N ideal for protecting high-speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC 61000-4-5, 2nd edition 20A (tP=8/20μs) Low typical capacitance of 3.5 pF per I/O Low leakage current of 1μA (MAX) at 2.5V RoHS compliant and lead-free
TVS Diode, 300W, 2.5V, Unidirectional, 4 Ch, 5pF, UDFN-10 Product overview: SP2504NUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 2.5V, 5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 2.5V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP2504NUTG can be used for catalog matching and distributor lookup.
11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)
11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)
11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)
ESD PROTECTION ARRAY, 2.5V, UDFN-10, FULL REEL; Clamping Voltage Vc Max:11.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:2.5V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
ESD PROTECTION ARRAY, 2.5V, UDFN-10; Clamping Voltage Vc Max:11.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:2.5V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 2.5VWM 11.5VC 10UDFN
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP2504NUTG | 144-SP2504NUTG | F5773DKR-ND | 53W3293 | SP2504NUTG |
| Product Name | 2.5V 20A Diode Array | 300W 2.5V 5pF TVS Protection Diode | TVS Diodes | Esd Protection Array, 2.5V, Udfn-10, Full Reel; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VR | 2.5 volts | ||||
| CT | 3.5 pF | ||||
| Configuration | Single | Single |