Littelfuse, Inc. 0.9pF 30kV Unidirectional Discrete TVS SP3222-02ETG

Description
The SP3222 includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±30kV contact discharge) without performance degradation. The low loading capacitance makes it ideal for protecting high speed data lines such as DVI, USB2.0, USB3.0 and eSATA. ESD protection of ±30kV contact discharge, ±30kV air discharge, (IEC61000-4-2) EFT, IEC61000-4-4, 40A (5/50ns) Lightning protection, IEC61000-4-5 2nd edition, 3A (tp=8/20μs) Low capacitance of 0.9pF @ VR=0V (MAX) Space efficient 0402 (SOD883) footprint Extremely low dynamic resistance (0.17Ω TYP) Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The SP3222 includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±30kV contact discharge) without performance degradation. The low loading capacitance makes it ideal for protecting high speed data lines such as DVI, USB2.0, USB3.0 and eSATA. ESD protection of ±30kV contact discharge, ±30kV air discharge, (IEC61000-4-2) EFT, IEC61000-4-4, 40A (5/50ns) Lightning protection, IEC61000-4-5 2nd edition, 3A (tp=8/20μs) Low capacitance of 0.9pF @ VR=0V (MAX) Space efficient 0402 (SOD883) footprint Extremely low dynamic resistance (0.17Ω TYP) Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9pF 30kV Unidirectional Discrete TVS - SP3222-02ETG - Littelfuse, Inc.
Rosemont, IL, United States
0.9pF 30kV Unidirectional Discrete TVS
SP3222-02ETG
0.9pF 30kV Unidirectional Discrete TVS SP3222-02ETG
The SP3222 includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±30kV contact discharge) without performance degradation. The low loading capacitance makes it ideal for protecting high speed data lines such as DVI, USB2.0, USB3.0 and eSATA. ESD protection of ±30kV contact discharge, ±30kV air discharge, (IEC61000-4-2) EFT, IEC61000-4-4, 40A (5/50ns) Lightning protection, IEC61000-4-5 2nd edition, 3A (tp=8/20μs) Low capacitance of 0.9pF @ VR=0V (MAX) Space efficient 0402 (SOD883) footprint Extremely low dynamic resistance (0.17Ω TYP) Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

The SP3222 includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±30kV contact discharge) without performance degradation. The low loading capacitance makes it ideal for protecting high speed data lines such as DVI, USB2.0, USB3.0 and eSATA. ESD protection of ±30kV contact discharge, ±30kV air discharge, (IEC61000-4-2) EFT, IEC61000-4-4, 40A (5/50ns) Lightning protection, IEC61000-4-5 2nd edition, 3A (tp=8/20μs) Low capacitance of 0.9pF @ VR=0V (MAX) Space efficient 0402 (SOD883) footprint Extremely low dynamic resistance (0.17Ω TYP) Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Diodes - F10251CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10251CT-ND
TVS Diodes F10251CT-ND
10V (Typ) Clamp 3A Ipp Tvs Diode Surface Mount SOD-883

10V (Typ) Clamp 3A Ipp Tvs Diode Surface Mount SOD-883

Buy Now Datasheet
TVS Diodes - F10251TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10251TR-ND
TVS Diodes F10251TR-ND
10V (Typ) Clamp 3A Ipp Tvs Diode Surface Mount SOD-883

10V (Typ) Clamp 3A Ipp Tvs Diode Surface Mount SOD-883

Buy Now Datasheet
TVS Diodes - F10251DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10251DKR-ND
TVS Diodes F10251DKR-ND
10V (Typ) Clamp 3A Ipp Tvs Diode Surface Mount SOD-883

10V (Typ) Clamp 3A Ipp Tvs Diode Surface Mount SOD-883

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1095457-SP3222-02ETG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1095457-SP3222-02ETG
Circuit Protection - TVS - Diodes 1095457-SP3222-02ETG
Win Source Part Number: 1095457-SP3222-02ETG Category: Circuit Protection>TVS - Diodes Series: SP3222, SPA® Type: Zener Package: Tape & Reel Applications: USB Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 6.1V Voltage - Clamping (Max) @ Ipp: 10V (Typ) Power - Peak Pulse: 30W Power Line Protection: Yes Current - Peak Pulse (10/1000µs): 3A Package / Case: 3-UFDFN Supplier Device Package: SOD-883 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F10251TR,-SP3222-02E TG,F10251DKR,F10251C T

Win Source Part Number: 1095457-SP3222-02ETG
Category: Circuit Protection>TVS - Diodes
Series: SP3222, SPA®
Type: Zener
Package: Tape & Reel
Applications: USB
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 6.1V
Voltage - Clamping (Max) @ Ipp: 10V (Typ)
Power - Peak Pulse: 30W
Power Line Protection: Yes
Current - Peak Pulse (10/1000µs): 3A
Package / Case: 3-UFDFN
Supplier Device Package: SOD-883
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F10251TR,-SP3222-02ETG,F10251DKR,F10251CT

Buy Now Datasheet
TVS Protection Diode - 144-SP3222-02ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3222-02ETG
TVS Protection Diode 144-SP3222-02ETG
TVS Diode, Transient Voltage Suppressor Product overview: SP3222-02ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3222-02ETG can be used for catalog matching and distributor lookup.

TVS Diode, Transient Voltage Suppressor Product overview: SP3222-02ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3222-02ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3222-02ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3222-02ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3222-02ETG
TVS DIODE 3.3VWM 10VC SOD883

TVS DIODE 3.3VWM 10VC SOD883

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3222-02ETG F10251CT-ND 1095457-SP3222-02ETG 144-SP3222-02ETG SP3222-02ETG
Product Name 0.9pF 30kV Unidirectional Discrete TVS TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 3.3 volts
VBR 6.1 to ? volts 6.1 volts 6.1 volts 6.1 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data