This SP1224 TVS diode has a lightning surge rating of 100A (8/20 as defined in IEC 61000-4-5 2nd edition) and is intended for USB VBUS protection. It provides superior protection for current intensive applications such as the USB fast charging circuits. The SP1224 TVS is offered in a space saving 2.0 x 1.8 mm µDFN package with a typical height of 0.55 mm. This small form factor makes this component ideal for smart phones, tablets, and other portable electronics that are footprint challenged. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, 100 A (8/20 as defined in IEC 61000-4-5 2nd edition) Protection for VBUS operating up to 24V High current handling capability for fast charging applications Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 934706-SP1224-01UTG
Series: SP1220, SPA®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 37V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2)
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 6-µDFN (1.8x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0080
Other Part Number: 18-SP1224-01UTGCT, 18-SP1224-01UTGTR, 18-SP1224-01UTGDKR
37V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2)
37V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2)
37V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2)
Trans Voltage Suppressor Diode, Product overview: SP1224-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1224-01UTG can be used for catalog matching and distributor lookup.
TVS DIODE 22VWM 37VC 6UDFN
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1224-01UTG | 934706-SP1224-01UTG | 18-SP1224-01UTGDKR-ND | 144-SP1224-01UTG | SP1224-01UTG |
| Product Name | 100A for VBUS | TVS - TVS - Diodes - SP1224-01UTG | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | ||||
| VR | 22 volts | ||||
| VBR | 24 to ? volts | 24 volts | 24 volts | ||
| CT | 770 pF |