Littelfuse, Inc. Low Capacitance ESD Protection, 0.5pF 8kV Bidirectional Discrete TVS SP3021-01ETG

Description
The SP3021-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning protection, IEC 61000-4-5 2nd edition (tP=8/20μs) Low capacitance of 0.5 pF @ VR=0V Low leakage current of 1μA at 5V 0402 small footprint available RoHS compliant, lead-free and halogen free AEC-Q101 qualified
Request a Quote Datasheet
Description
The SP3021-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning protection, IEC 61000-4-5 2nd edition (tP=8/20μs) Low capacitance of 0.5 pF @ VR=0V Low leakage current of 1μA at 5V 0402 small footprint available RoHS compliant, lead-free and halogen free AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Capacitance ESD Protection, 0.5pF 8kV Bidirectional Discrete TVS - SP3021-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
Low Capacitance ESD Protection, 0.5pF 8kV Bidirectional Discrete TVS
SP3021-01ETG
Low Capacitance ESD Protection, 0.5pF 8kV Bidirectional Discrete TVS SP3021-01ETG
The SP3021-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning protection, IEC 61000-4-5 2nd edition (tP=8/20μs) Low capacitance of 0.5 pF @ VR=0V Low leakage current of 1μA at 5V 0402 small footprint available RoHS compliant, lead-free and halogen free AEC-Q101 qualified

The SP3021-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning protection, IEC 61000-4-5 2nd edition (tP=8/20μs) Low capacitance of 0.5 pF @ VR=0V Low leakage current of 1μA at 5V 0402 small footprint available RoHS compliant, lead-free and halogen free AEC-Q101 qualified

Supplier's Site Datasheet
TVS Diodes - F5768DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5768DKR-ND
TVS Diodes F5768DKR-ND
14.7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

14.7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F5768CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5768CT-ND
TVS Diodes F5768CT-ND
14.7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

14.7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F5768TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5768TR-ND
TVS Diodes F5768TR-ND
14.7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

14.7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Automotive 5V TVS Protection Diode - 144-SP3021-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5V TVS Protection Diode
144-SP3021-01ETG
Automotive 5V TVS Protection Diode 144-SP3021-01ETG
ESD Suppressor Diode TVS Bi-Dir 5V Automotive 2-Pin SOD-882 T/R Product overview: SP3021-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3021-01ETG can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Bi-Dir 5V Automotive 2-Pin SOD-882 T/R Product overview: SP3021-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3021-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SP3021-01ETG
TVS DIODE 5VWM 14.7VC SOD882

TVS DIODE 5VWM 14.7VC SOD882

Supplier's Site Datasheet
Diode, Esd Protection, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse - 18AC7748 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse
18AC7748
Diode, Esd Protection, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse 18AC7748
DIODE, ESD PROTECTION, 5V, SOD-882; Clamping Voltage Vc Max:14.7V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3021 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, SOD-882; Clamping Voltage Vc Max:14.7V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3021 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site
TVS Diodes - Transient Voltage Suppressors 5V 1uA 8kV BIDIRECTIONAL - 461-SP3021-01ETG - Utmel Electronic Limited
Hong Kong, China
TVS Diodes - Transient Voltage Suppressors 5V 1uA 8kV BIDIRECTIONAL
461-SP3021-01ETG
TVS Diodes - Transient Voltage Suppressors 5V 1uA 8kV BIDIRECTIONAL 461-SP3021-01ETG
TVS Diodes - Transient Voltage Suppressors 5V 1uA 8kV BIDIRECTIONAL

TVS Diodes - Transient Voltage Suppressors 5V 1uA 8kV BIDIRECTIONAL

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3021-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3021-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3021-01ETG
TVS DIODE 5VWM 14.7VC SOD882

TVS DIODE 5VWM 14.7VC SOD882

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3021-01ETG F5768DKR-ND 144-SP3021-01ETG SP3021-01ETG 18AC7748 461-SP3021-01ETG SP3021-01ETG
Product Name Low Capacitance ESD Protection, 0.5pF 8kV Bidirectional Discrete TVS TVS Diodes Automotive 5V TVS Protection Diode TVS Diodes Diode, Esd Protection, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse TVS Diodes - Transient Voltage Suppressors 5V 1uA 8kV BIDIRECTIONAL Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 5 volts
CT 0.5000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data