Littelfuse, Inc. Low Capacitance ESD Protection, 0.8pF 10kV Unidirectional Discrete TVS SP3031-01ETG

Description
The SP3031-01ETG is a single channel low capacitance diode that provides protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust diode can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8 kV contact discharge and ±15 kV air discharge) without performance degradation. The low loading capacitance makes it ideal for protecting high speed data lines. RoHS-Compliant, Lead Free and Halogen-free ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning protection, IEC 61000-4-5, 2nd Edition: 8/20μs Surge, 5 A Surge Low capacitance of 0.8pF @ VR=0V Low leakage current of 1μA at 5V Moisture Sensitivity Level(MSL-1) AEC-Q101 Qaulified
Request a Quote Datasheet
Description
The SP3031-01ETG is a single channel low capacitance diode that provides protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust diode can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8 kV contact discharge and ±15 kV air discharge) without performance degradation. The low loading capacitance makes it ideal for protecting high speed data lines. RoHS-Compliant, Lead Free and Halogen-free ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning protection, IEC 61000-4-5, 2nd Edition: 8/20μs Surge, 5 A Surge Low capacitance of 0.8pF @ VR=0V Low leakage current of 1μA at 5V Moisture Sensitivity Level(MSL-1) AEC-Q101 Qaulified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Capacitance ESD Protection, 0.8pF 10kV Unidirectional Discrete TVS - SP3031-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
Low Capacitance ESD Protection, 0.8pF 10kV Unidirectional Discrete TVS
SP3031-01ETG
Low Capacitance ESD Protection, 0.8pF 10kV Unidirectional Discrete TVS SP3031-01ETG
The SP3031-01ETG is a single channel low capacitance diode that provides protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust diode can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8 kV contact discharge and ±15 kV air discharge) without performance degradation. The low loading capacitance makes it ideal for protecting high speed data lines. RoHS-Compliant, Lead Free and Halogen-free ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning protection, IEC 61000-4-5, 2nd Edition: 8/20μs Surge, 5 A Surge Low capacitance of 0.8pF @ VR=0V Low leakage current of 1μA at 5V Moisture Sensitivity Level(MSL-1) AEC-Q101 Qaulified

The SP3031-01ETG is a single channel low capacitance diode that provides protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust diode can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8 kV contact discharge and ±15 kV air discharge) without performance degradation. The low loading capacitance makes it ideal for protecting high speed data lines. RoHS-Compliant, Lead Free and Halogen-free ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning protection, IEC 61000-4-5, 2nd Edition: 8/20μs Surge, 5 A Surge Low capacitance of 0.8pF @ VR=0V Low leakage current of 1μA at 5V Moisture Sensitivity Level(MSL-1) AEC-Q101 Qaulified

Supplier's Site Datasheet
TVS Diodes - F5769TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5769TR-ND
TVS Diodes F5769TR-ND
7.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

7.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F5769DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5769DKR-ND
TVS Diodes F5769DKR-ND
7.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

7.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F5769CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5769CT-ND
TVS Diodes F5769CT-ND
7.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

7.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
SMD 5V 5A TVS Protection Diode - 144-SP3031-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 5A TVS Protection Diode
144-SP3031-01ETG
SMD 5V 5A TVS Protection Diode 144-SP3031-01ETG
5V TVS Diode, Unidirectional, 5A Surge, SMD Product overview: SP3031-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3031-01ETG can be used for catalog matching and distributor lookup.

5V TVS Diode, Unidirectional, 5A Surge, SMD Product overview: SP3031-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3031-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1714204 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714204
TVS Diodes 1714204
1 Ch 15KV 5V TVS Diode Array SOD882

1 Ch 15KV 5V TVS Diode Array SOD882

Supplier's Site
TVS Diodes - 1714204P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714204P
TVS Diodes 1714204P
1 Ch 15KV 5V TVS Diode Array SOD882

1 Ch 15KV 5V TVS Diode Array SOD882

Supplier's Site
TVS Diodes - 1713885 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1713885
TVS Diodes 1713885
1 Ch 15KV 5V TVS Diode Array SOD882

1 Ch 15KV 5V TVS Diode Array SOD882

Supplier's Site
TVS - TVS - Diodes - SP3031-01ETG - 1101201-SP3031-01ETG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3031-01ETG
1101201-SP3031-01ETG
TVS - TVS - Diodes - SP3031-01ETG 1101201-SP3031-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101201-SP3031-01ETG Packaging: Reel - TR Type: Zener Applications: Ethernet, HDMI Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-882 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 7.5V (Typ) Peak Pulse Current(Ippm): 5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101201-SP3031-01ETG
Packaging: Reel - TR
Type: Zener
Applications: Ethernet, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-882
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 7.5V (Typ)
Peak Pulse Current(Ippm): 5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes SP3031-01ETG
TVS DIODE 5VWM 7.5VC SOD882

TVS DIODE 5VWM 7.5VC SOD882

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3031-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3031-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3031-01ETG
TVS DIODE 5VWM 7.5VC SOD882

TVS DIODE 5VWM 7.5VC SOD882

Supplier's Site
Esd Diode, 5V, 0.8Pf, Sod-882-2; Clamping Voltage Vc Max Littelfuse - 89Y6455 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 5V, 0.8Pf, Sod-882-2; Clamping Voltage Vc Max Littelfuse
89Y6455
Esd Diode, 5V, 0.8Pf, Sod-882-2; Clamping Voltage Vc Max Littelfuse 89Y6455
ESD DIODE, 5V, 0.8PF, SOD-882-2; Clamping Voltage Vc Max:7.5V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3031 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD DIODE, 5V, 0.8PF, SOD-882-2; Clamping Voltage Vc Max:7.5V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3031 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse - 18AC7751 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse
18AC7751
Diode, Esd Protection, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse 18AC7751
DIODE, ESD PROTECTION, 5V, SOD-882; Clamping Voltage Vc Max:7.5V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3031 Series; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, SOD-882; Clamping Voltage Vc Max:7.5V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3031 Series; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number SP3031-01ETG F5769TR-ND 144-SP3031-01ETG 1714204 1714204P 1101201-SP3031-01ETG SP3031-01ETG SP3031-01ETG 89Y6455 18AC7751
Product Name Low Capacitance ESD Protection, 0.8pF 10kV Unidirectional Discrete TVS TVS Diodes SMD 5V 5A TVS Protection Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - SP3031-01ETG TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Diode, 5V, 0.8Pf, Sod-882-2; Clamping Voltage Vc Max Littelfuse Diode, Esd Protection, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 5 volts
VBR 6 to ? volts 6 volts 6 volts 6 volts 6 volts
CT 0.8000 pF
Unlock Full Specs
to access all available technical data