Littelfuse, Inc. 3.3V 20A Diode Array SP3304NUTG

Description
The SP3304NUTG integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD. This robust device can safely absorb up to 20A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2. The low loading capacitance makes the SP3304N ideal for protecting high-speed signal pins. RoHS compliant, lead-free and halogen-free IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 20A (tP=8/20μs) Low typical capacitance of 3.5 pF per I/O Low leakage current of 1μA (MAX) at 3.3V Moisture Sensitivity Level (MSL Level-1)
Request a Quote Datasheet
Description
The SP3304NUTG integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD. This robust device can safely absorb up to 20A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2. The low loading capacitance makes the SP3304N ideal for protecting high-speed signal pins. RoHS compliant, lead-free and halogen-free IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 20A (tP=8/20μs) Low typical capacitance of 3.5 pF per I/O Low leakage current of 1μA (MAX) at 3.3V Moisture Sensitivity Level (MSL Level-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 20A Diode Array - SP3304NUTG - Littelfuse, Inc.
Rosemont, IL, United States
3.3V 20A Diode Array
SP3304NUTG
3.3V 20A Diode Array SP3304NUTG
The SP3304NUTG integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD. This robust device can safely absorb up to 20A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2. The low loading capacitance makes the SP3304N ideal for protecting high-speed signal pins. RoHS compliant, lead-free and halogen-free IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 20A (tP=8/20μs) Low typical capacitance of 3.5 pF per I/O Low leakage current of 1μA (MAX) at 3.3V Moisture Sensitivity Level (MSL Level-1)

The SP3304NUTG integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD. This robust device can safely absorb up to 20A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2. The low loading capacitance makes the SP3304N ideal for protecting high-speed signal pins. RoHS compliant, lead-free and halogen-free IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 20A (tP=8/20μs) Low typical capacitance of 3.5 pF per I/O Low leakage current of 1μA (MAX) at 3.3V Moisture Sensitivity Level (MSL Level-1)

Supplier's Site Datasheet
TVS Diodes - F5772TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5772TR-ND
TVS Diodes F5772TR-ND
11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

Buy Now Datasheet
TVS Diodes - F5772DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5772DKR-ND
TVS Diodes F5772DKR-ND
11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

Buy Now Datasheet
TVS Diodes - F5772CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5772CT-ND
TVS Diodes F5772CT-ND
11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

Buy Now Datasheet
300W 3.3V TVS Protection Diode - 144-SP3304NUTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 3.3V TVS Protection Diode
144-SP3304NUTG
300W 3.3V TVS Protection Diode 144-SP3304NUTG
300W 3.3V Unidirectional TVS Diode, 4 Ch, UDFN-10 Product overview: SP3304NUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3304NUTG can be used for catalog matching and distributor lookup.

300W 3.3V Unidirectional TVS Diode, 4 Ch, UDFN-10 Product overview: SP3304NUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3304NUTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SP3304NUTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SP3304NUTG
TVS Diodes SP3304NUTG
TVS DIODE 3.3VWM 11.5VC 10UDFN

TVS DIODE 3.3VWM 11.5VC 10UDFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3304NUTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3304NUTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3304NUTG
TVS DIODE 3.3VWM 11.5VC 10UDFN

TVS DIODE 3.3VWM 11.5VC 10UDFN

Supplier's Site
Esd Protection Array, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse - 53W3295 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Array, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse
53W3295
Esd Protection Array, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse 53W3295
ESD PROTECTION ARRAY, 3.3V, UDFN-10; Clamping Voltage Vc Max:11.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION ARRAY, 3.3V, UDFN-10; Clamping Voltage Vc Max:11.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 3.3V, Udfn; Clamping Voltage Vc Max Littelfuse - 18AC7752 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Udfn; Clamping Voltage Vc Max Littelfuse
18AC7752
Diode, Esd Protection, 3.3V, Udfn; Clamping Voltage Vc Max Littelfuse 18AC7752
DIODE, ESD PROTECTION, 3.3V, UDFN; Clamping Voltage Vc Max:11.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:300W; Product Range:SPA SP3304N Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, UDFN; Clamping Voltage Vc Max:11.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:300W; Product Range:SPA SP3304N Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SP3304NUTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SP3304NUTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SP3304NUTG
300W 11.5V 3.3V@Max DFN-10-EP(2.6x2.6) Electrostatic and Surge Protection (TVS/ESD) ROHS

300W 11.5V 3.3V@Max DFN-10-EP(2.6x2.6) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP3304NUTG F5772TR-ND 144-SP3304NUTG SP3304NUTG SP3304NUTG 53W3295 18AC7752 SP3304NUTG
Product Name 3.3V 20A Diode Array TVS Diodes 300W 3.3V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Array, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse Diode, Esd Protection, 3.3V, Udfn; Clamping Voltage Vc Max Littelfuse TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Type Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 3.3 volts
VBR 3.5 to ? volts
CT 3.5 pF
Unlock Full Specs
to access all available technical data