Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP03A-3.3 - SP03A-3.3BTG SP03A-3.3BTG

Description
The new SP03A-3.3 provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This design results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. The application schematic provides the connection information and the SP03A is rated for GR-1089, intra-building transient immunity requirements for telecommunication installations. RoHS compliant MS-012 surface mount package (JEDEC SO-8) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection Lightning Protection, IEC61000-4-5, 150 A (8/20 us) Clamping speed of nanoseconds UL 94V-0 epoxy molding Low clamping voltage
Request a Quote Datasheet
Description
The new SP03A-3.3 provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This design results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. The application schematic provides the connection information and the SP03A is rated for GR-1089, intra-building transient immunity requirements for telecommunication installations. RoHS compliant MS-012 surface mount package (JEDEC SO-8) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection Lightning Protection, IEC61000-4-5, 150 A (8/20 us) Clamping speed of nanoseconds UL 94V-0 epoxy molding Low clamping voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP03A-3.3 - SP03A-3.3BTG - SP03A-3.3BTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP03A-3.3 - SP03A-3.3BTG
SP03A-3.3BTG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP03A-3.3 - SP03A-3.3BTG SP03A-3.3BTG
The new SP03A-3.3 provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This design results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. The application schematic provides the connection information and the SP03A is rated for GR-1089, intra-building transient immunity requirements for telecommunication installations. RoHS compliant MS-012 surface mount package (JEDEC SO-8) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection Lightning Protection, IEC61000-4-5, 150 A (8/20 us) Clamping speed of nanoseconds UL 94V-0 epoxy molding Low clamping voltage

The new SP03A-3.3 provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet, T3/E3 DS3 interfaces, ADSL2+, and VDSL2+. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This design results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. The application schematic provides the connection information and the SP03A is rated for GR-1089, intra-building transient immunity requirements for telecommunication installations. RoHS compliant MS-012 surface mount package (JEDEC SO-8) Low insertion loss, log-linear capacitance Combined longitudinal and metallic protection Lightning Protection, IEC61000-4-5, 150 A (8/20 us) Clamping speed of nanoseconds UL 94V-0 epoxy molding Low clamping voltage

Supplier's Site Datasheet
TVS Diodes - F4153TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F4153TR-ND
TVS Diodes F4153TR-ND
18V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

18V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
SMD 3.3V SOIC TVS Protection Diode
144-SP03A-3.3BTG
SMD 3.3V SOIC TVS Protection Diode 144-SP03A-3.3BTG
TVS Diode, 3.3V, 3.3kW, Unidirectional, SOIC, Surface Mount Product overview: SP03A-3.3BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP03A-3.3BTG can be used for catalog matching and distributor lookup.

TVS Diode, 3.3V, 3.3kW, Unidirectional, SOIC, Surface Mount Product overview: SP03A-3.3BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP03A-3.3BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP03A-3.3BTG - 1101137-SP03A-3.3BTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP03A-3.3BTG
1101137-SP03A-3.3BTG
TVS - TVS - Diodes - SP03A-3.3BTG 1101137-SP03A-3.3BTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101137-SP03A-3.3BTG Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Capacitance @ Frequency: 16pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 3.3V Max Clamping Voltage: 18V Peak Pulse Current(Ippm): 150A (8/20μs) Power Dissipation - Pd: 3300W (3.3kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101137-SP03A-3.3BTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 16pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.3V
Max Clamping Voltage: 18V
Peak Pulse Current(Ippm): 150A (8/20μs)
Power Dissipation - Pd: 3300W (3.3kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP03A-3.3BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP03A-3.3BTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP03A-3.3BTG
TVS DIODE 3.3VWM 18VC 8-SO

TVS DIODE 3.3VWM 18VC 8-SO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP03A-3.3BTG F4153TR-ND 144-SP03A-3.3BTG 1101137-SP03A-3.3BTG SP03A-3.3BTG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP03A-3.3 - SP03A-3.3BTG TVS Diodes SMD 3.3V SOIC TVS Protection Diode TVS - TVS - Diodes - SP03A-3.3BTG Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 3.3 volts
CT 4.5 pF 16 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Diode Arrays - BAS16VY/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers