Littelfuse, Inc. 20pF 30kV Bidirectional Discrete TVS SP1020-01WTG

Description
The SP1020 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. RoHS compliant, Halogen-free and Lead-free ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 5 A (tP=8/20μs) Low capacitance of 20pF (@ VR=0V) Low leakage current of 0.1μA at 5V Industries smallest ESD footprint available (01005)
Request a Quote Datasheet
Description
The SP1020 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. RoHS compliant, Halogen-free and Lead-free ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 5 A (tP=8/20μs) Low capacitance of 20pF (@ VR=0V) Low leakage current of 0.1μA at 5V Industries smallest ESD footprint available (01005)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20pF 30kV Bidirectional Discrete TVS - SP1020-01WTG - Littelfuse, Inc.
Rosemont, IL, United States
20pF 30kV Bidirectional Discrete TVS
SP1020-01WTG
20pF 30kV Bidirectional Discrete TVS SP1020-01WTG
The SP1020 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. RoHS compliant, Halogen-free and Lead-free ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 5 A (tP=8/20μs) Low capacitance of 20pF (@ VR=0V) Low leakage current of 0.1μA at 5V Industries smallest ESD footprint available (01005)

The SP1020 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. RoHS compliant, Halogen-free and Lead-free ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 5 A (tP=8/20μs) Low capacitance of 20pF (@ VR=0V) Low leakage current of 0.1μA at 5V Industries smallest ESD footprint available (01005)

Supplier's Site Datasheet
6V TVS Protection Diode - 144-SP1020-01WTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V TVS Protection Diode
144-SP1020-01WTG
6V TVS Protection Diode 144-SP1020-01WTG
Trans Voltage Suppressor Diode, 6V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: SP1020-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1020-01WTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 6V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: SP1020-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1020-01WTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6752CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6752CT-ND
TVS Diodes F6752CT-ND
10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

Buy Now Datasheet
TVS Diodes - F6752TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6752TR-ND
TVS Diodes F6752TR-ND
10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

Buy Now Datasheet
TVS Diodes - F6752DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6752DKR-ND
TVS Diodes F6752DKR-ND
10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

Buy Now Datasheet
Tvs Diode, 6V, Bidir, Flip Chip; Product Range Littelfuse - 56Y0436 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6V, Bidir, Flip Chip; Product Range Littelfuse
56Y0436
Tvs Diode, 6V, Bidir, Flip Chip; Product Range Littelfuse 56Y0436
TVS DIODE, 6V, BIDIR, FLIP CHIP; Product Range:SPA SP1020 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6V; Clamping Voltage Max:10V; Diode Case Style:Flip Chip; No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

TVS DIODE, 6V, BIDIR, FLIP CHIP; Product Range:SPA SP1020 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:10V; Diode Case Style:Flip Chip; No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1020-01WTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1020-01WTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1020-01WTG
TVS DIODE 6VWM 10VC 2FLIPCHIP

TVS DIODE 6VWM 10VC 2FLIPCHIP

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1020-01WTG 144-SP1020-01WTG F6752CT-ND 56Y0436 SP1020-01WTG
Product Name 20pF 30kV Bidirectional Discrete TVS 6V TVS Protection Diode TVS Diodes Tvs Diode, 6V, Bidir, Flip Chip; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 6 volts
CT 20 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type LLD - Model: YG982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details