The SP3001-04JTG has ultra low capacitance rail-to rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. Low capacitance of 0.65pF (TYP) per I/O ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small SC70 ( JEDEC MO-203) package saves board space Lightning Protection, IEC 61000-4-5, 2nd edition 2.5 A (8/20μs) RoHS compliant and lead-free AEC-Q101 qualified
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
TVS Diode, 6V, 4Ch, 2.5A Surge, 13V Clamp, SC Package Product overview: SP3001-04JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 2.5A, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 2.5A, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3001-04JTG can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 13VC SC70-6
TVS DIODE 6VWM 13VC SC70-6
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3001-04JTG | F2915CT-ND | 144-SP3001-04JTG | SP3001-04JTG | SP3001-04JTG |
| Product Name | 0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection | TVS Diodes | 6V 2.5A 13V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VR | 6 volts | ||||
| VBR | 7 to ? volts | ||||
| CT | 0.6500 pF |