Littelfuse, Inc. 0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 SP3003-04JTG

Description
The SP3003-04JTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)
Request a Quote Datasheet
Description
The SP3003-04JTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 - SP3003-04JTG - Littelfuse, Inc.
Rosemont, IL, United States
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101
SP3003-04JTG
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 SP3003-04JTG
The SP3003-04JTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)

The SP3003-04JTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)

Supplier's Site Datasheet
TVS Diodes - F2917TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2917TR-ND
TVS Diodes F2917TR-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - F2917CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2917CT-ND
TVS Diodes F2917CT-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - F2917DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2917DKR-ND
TVS Diodes F2917DKR-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
6V 0.95pF TVS Protection Diode
144-SP3003-04JTG
6V 0.95pF TVS Protection Diode 144-SP3003-04JTG
TVS Diode, 6V, Unidirectional, 4 Ch, 0.95pF, SC Package Product overview: SP3003-04JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 0.95pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 0.95pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3003-04JTG can be used for catalog matching and distributor lookup.

TVS Diode, 6V, Unidirectional, 4 Ch, 0.95pF, SC Package Product overview: SP3003-04JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 0.95pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 0.95pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3003-04JTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd Protection, 6V, Sc-70; Clamping Voltage Vc Max Littelfuse - 18AC7744 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 6V, Sc-70; Clamping Voltage Vc Max Littelfuse
18AC7744
Diode, Esd Protection, 6V, Sc-70; Clamping Voltage Vc Max Littelfuse 18AC7744
DIODE, ESD PROTECTION, 6V, SC-70; Clamping Voltage Vc Max:15V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3003 Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

DIODE, ESD PROTECTION, 6V, SC-70; Clamping Voltage Vc Max:15V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3003 Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3003-04JTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3003-04JTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3003-04JTG
TVS DIODE 6VWM 15VC SC70-6

TVS DIODE 6VWM 15VC SC70-6

Supplier's Site
TVS Diodes SP3003-04JTG
TVS DIODE 6VWM 15VC SC70-6

TVS DIODE 6VWM 15VC SC70-6

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SP3003-04JTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SP3003-04JTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SP3003-04JTG
2.5A@8/20us 15V Unidirectional 6V@Max SC-70-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

2.5A@8/20us 15V Unidirectional 6V@Max SC-70-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3003-04JTG F2917TR-ND 144-SP3003-04JTG 18AC7744 SP3003-04JTG SP3003-04JTG SP3003-04JTG
Product Name 0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 TVS Diodes 6V 0.95pF TVS Protection Diode Diode, Esd Protection, 6V, Sc-70; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 6 volts
VBR 6.5 to ? volts
CT 0.6500 pF
Unlock Full Specs
to access all available technical data