The SP1021 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. RoHS compliant, Halogen-free and Lead-free ESD IEC61000-4-2,±12kV contact, ±15 kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 2A (tP=8/20μs) Low capacitance of 6pF (@ VR=0V) Low leakage current of 0.1μA at 5V Industries smallest ESD footprint available (01005)
11.2V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip
Trans Voltage Suppressor Diode, 6V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: SP1021-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1021-01WTG can be used for catalog matching and distributor lookup.
Win Source Part Number: 959084-SP1021-01WTG
Category: Circuit Protection>TVS - Diodes
Series: SP1021, SPA®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V (Max)
Voltage - Clamping (Max) @ Ipp: 11.2V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 2-FlipChip
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): ESD205B102ELE6327XTM
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F6753DKR,SP1021-01WT
TVS DIODE 6VWM 11.2VC 2FLIPCHIP
TVS DIODE 6VWM 11.2VC 2FLIPCHIP
TVS DIODE, 6V, BIDIR, FLIP CHIP; Product Range:SPA SP1021 Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1021-01WTG | F6753TR-ND | 144-SP1021-01WTG | 959084-SP1021-01WTG | SP1021-01WTG | SP1021-01WTG | 56Y0437 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1021 - SP1021-01WTG | TVS Diodes | 6V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 6V, Bidir, Flip Chip; Product Range Littelfuse |
| Diode Type | General Purpose; Zener; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 6 volts | ||||||
| CT | 6 pF | ||||||
| Configuration | Single | Single |