The SP1003 diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1003 TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 7A of 8/20μs surge current (IEC 61000-4-5) with very low clamping voltages. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low leakage current of 100nA (MAX) at 5V Tiny SOD723/ SOD882 (JEDEC MO-236) package saves board space Fits solder footprint of industry standard 0402 (1005) components AEC-Q101 qualified (SOD882 package)
TVS Diode Uni-Dir 5V 2-Pin SOD-723 Surface Mount Product overview: SP1003-01DTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1003-01DTG can be used for catalog matching and distributor lookup.
1 Ch 30KV 30pF TVS Diode Array SOD-723
1 Ch 30KV 30pF TVS Diode Array SOD-723
1 Ch 30KV 30pF TVS Diode Array SOD-723
12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723
12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723
12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723
TVS DIODE 5VWM 12VC SOD723
DIODE, TVS, ESD PROTECTION; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOD-723; No. of Pins:2Pins; Operating Voltage:800mV; Power Dissipation Pd:-; Product Range:SP100 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, TVS, ESD PROTECTION, FULL REEL; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOD-723; No. of Pins:2Pins; Operating Voltage:800mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 5VWM 12VC SOD723
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1003-01DTG | 144-SP1003-01DTG | 1714216 | 1714216P | F3377DKR-ND | SP1003-01DTG | 08P5367 | SP1003-01DTG |
| Product Name | 30pF, 30kV, 0402 Unidirectional TVS Diode for ESD Protection - Qualified to AEC-Q101 | SMD 5V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Esd Protection; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VR | 5 volts | |||||||
| VBR | 7 to ? volts | 6 volts | 6 volts | 6 volts | ||||
| CT | 30 pF |