Littelfuse, Inc. SP11xx Series Discrete Unidirectional TVS Diode SP1124-01UTG

Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SP1105S) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 80 A (tP=8/20μs, SP1105S) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead free and RoHS compliant AEC-Q101 qualified
Request a Quote Datasheet
Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SP1105S) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 80 A (tP=8/20μs, SP1105S) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead free and RoHS compliant AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP11xx Series Discrete Unidirectional TVS Diode - SP1124-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
SP11xx Series Discrete Unidirectional TVS Diode
SP1124-01UTG
SP11xx Series Discrete Unidirectional TVS Diode SP1124-01UTG
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SP1105S) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 80 A (tP=8/20μs, SP1105S) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead free and RoHS compliant AEC-Q101 qualified

Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SP1105S) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 80 A (tP=8/20μs, SP1105S) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead free and RoHS compliant AEC-Q101 qualified

Supplier's Site Datasheet
TVS Protection Diode - 144-SP1124-01UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP1124-01UTG
TVS Protection Diode 144-SP1124-01UTG
Trans Voltage Suppressor Diode, Product overview: SP1124-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1124-01UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP1124-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1124-01UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F10111DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10111DKR-ND
TVS Diodes F10111DKR-ND
44.7V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

44.7V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Diodes - F10111CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10111CT-ND
TVS Diodes F10111CT-ND
44.7V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

44.7V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Diodes - F10111TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10111TR-ND
TVS Diodes F10111TR-ND
44.7V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

44.7V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299982-SP1124-01UTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299982-SP1124-01UTG
Circuit Protection - TVS - Diodes 1299982-SP1124-01UTG
Win Source Part Number: 1299982-SP1124-01UTG Category: Circuit Protection>TVS - Diodes Series: SPA® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Clamping (Max) @ Ipp: 44.7V (Typ) Power Line Protection: No Capacitance @ Frequency: 130pF @ 1MHz Current - Peak Pulse (10/1000µs): 20A (8/20µs) Package / Case: 0603 (1610 Metric) Supplier Device Package: 2-DFN (1.6x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SP1124-01UTG,F10111 CT,F10111DKR,F10111T R

Win Source Part Number: 1299982-SP1124-01UTG
Category: Circuit Protection>TVS - Diodes
Series: SPA®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Clamping (Max) @ Ipp: 44.7V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 130pF @ 1MHz
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Package / Case: 0603 (1610 Metric)
Supplier Device Package: 2-DFN (1.6x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SP1124-01UTG,F10111CT,F10111DKR,F10111TR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1124-01UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1124-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1124-01UTG
TVS DIODE 24VWM 44.7VC 2DFN

TVS DIODE 24VWM 44.7VC 2DFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1124-01UTG 144-SP1124-01UTG F10111DKR-ND 1299982-SP1124-01UTG SP1124-01UTG
Product Name SP11xx Series Discrete Unidirectional TVS Diode TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 24 volts
VBR 26.7 to ? volts
CT 130 pF 130 pF
Unlock Full Specs
to access all available technical data