Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SMZJ3800B-E3/52

Description
Win Source Part Number: 1140677-SMZJ3800B-E3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 22.8 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 26 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMZJ3800B-E3/52-ND,S MZJ3800B-E3/52GICT,S MZJ3800B-E3/52GIDKR, SMZJ3800B-E3/52GITR Base Product Number: SMZJ3800
Request a Quote Datasheet
Description
Win Source Part Number: 1140677-SMZJ3800B-E3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 22.8 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 26 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMZJ3800B-E3/52-ND,S MZJ3800B-E3/52GICT,S MZJ3800B-E3/52GIDKR, SMZJ3800B-E3/52GITR Base Product Number: SMZJ3800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1140677-SMZJ3800B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1140677-SMZJ3800B-E3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1140677-SMZJ3800B-E3/52
Win Source Part Number: 1140677-SMZJ3800B-E3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 22.8 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 26 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMZJ3800B-E3/52-ND,S MZJ3800B-E3/52GICT,S MZJ3800B-E3/52GIDKR, SMZJ3800B-E3/52GITR Base Product Number: SMZJ3800

Win Source Part Number: 1140677-SMZJ3800B-E3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 22.8 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 26 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMZJ3800B-E3/52-ND,SMZJ3800B-E3/52GICT,SMZJ3800B-E3/52GIDKR,SMZJ3800B-E3/52GITR
Base Product Number: SMZJ3800

Buy Now Datasheet
Singapore, Singapore
30V 1.5W Zener Diode
287-SMZJ3800B-E3/52
30V 1.5W Zener Diode 287-SMZJ3800B-E3/52
Zener Diode, 30V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3800B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3800B-E3/52 can be used for catalog matching and distributor lookup.

Zener Diode, 30V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3800B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3800B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMZJ3800B-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3800B-E3/52GITR-ND
Single Zener Diodes SMZJ3800B-E3/52GITR-ND
Zener Diode 30V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 30V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMZJ3800B-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3800B-E3/52GIDKR-ND
Single Zener Diodes SMZJ3800B-E3/52GIDKR-ND
Zener Diode 30V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 30V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMZJ3800B-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3800B-E3/52GICT-ND
Single Zener Diodes SMZJ3800B-E3/52GICT-ND
Zener Diode 30V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 30V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3800B-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3800B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMZJ3800B-E3/52
DIODE ZENER 30V 1.5W DO214AA

DIODE ZENER 30V 1.5W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMZJ3800B-E3/52
Zener Diodes SMZJ3800B-E3/52
Zener Diodes 30 Volt 1.5W 5%

Zener Diodes 30 Volt 1.5W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1140677-SMZJ3800B-E3/52 287-SMZJ3800B-E3/52 SMZJ3800B-E3/52GITR-ND SMZJ3800B-E3/52 SMZJ3800B-E3/52
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 30V 1.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package DO-214AA, SMB Tape and Reel DO-214AA (SMBJ); SMB DO-214AA-2
VZ 30 volts 30 volts 30 volts
ZZT 26 ohms 26 ohms 26 ohms
IR 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081885P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator double diodes - BZB784-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers