The SP1009 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 10 A (8/20μs) Low capacitance of 30pF (@ VR=0V) Low leakage current of 0.1μA at 5V Space efficient 0201 footprint
Trans Voltage Suppressor Diode, Product overview: SP1009-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1009-01WTG can be used for catalog matching and distributor lookup.
15.6V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101145-SP1009-01WTG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 30pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 0201 Flipchip
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 7V
Max Clamping Voltage: 15.6V (Typ)
Peak Pulse Current(Ippm): 10A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
TVS DIODE 6VWM 15.6VC 0201
TVS DIODE 6VWM 15.6VC 0201
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1009-01WTG | 144-SP1009-01WTG | F9750TR-ND | 1101145-SP1009-01WTG | SP1009-01WTG | SP1009-01WTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1009 - SP1009-01WTG | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SP1009-01WTG | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Zener; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VBR | 7 to ? volts | 7 volts | 7 volts | 7 volts | 7 volts | |
| CT | 30 pF | 30 pF | ||||
| Configuration | Single | Single |