Littelfuse, Inc. 2.5V, 30A Diode Array SP2525NUTG

Description
The SP2525NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels up to 30A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP2525NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 1.7pF@0V (TYP) Low leakage current of 1nA (TYP) at 2.5V Low operating and clamping voltage μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 30A Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet
Description
The SP2525NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels up to 30A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP2525NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 1.7pF@0V (TYP) Low leakage current of 1nA (TYP) at 2.5V Low operating and clamping voltage μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 30A Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V, 30A Diode Array - SP2525NUTG - Littelfuse, Inc.
Rosemont, IL, United States
2.5V, 30A Diode Array
SP2525NUTG
2.5V, 30A Diode Array SP2525NUTG
The SP2525NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels up to 30A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP2525NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 1.7pF@0V (TYP) Low leakage current of 1nA (TYP) at 2.5V Low operating and clamping voltage μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 30A Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

The SP2525NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels up to 30A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP2525NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 1.7pF@0V (TYP) Low leakage current of 1nA (TYP) at 2.5V Low operating and clamping voltage μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 30A Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

Supplier's Site Datasheet
TVS Diodes - 2026951 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2026951
TVS Diodes 2026951
SP2555NUTG 2.5V 30A 1.7pF 30kV uDFN-10L

SP2555NUTG 2.5V 30A 1.7pF 30kV uDFN-10L

Supplier's Site
TVS Diodes - 2026952P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2026952P
TVS Diodes 2026952P
SP2555NUTG 2.5V 30A 1.7pF 30kV uDFN-10L

SP2555NUTG 2.5V 30A 1.7pF 30kV uDFN-10L

Supplier's Site
TVS Diodes - 2026952 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2026952
TVS Diodes 2026952
SP2555NUTG 2.5V 30A 1.7pF 30kV uDFN-10L

SP2555NUTG 2.5V 30A 1.7pF 30kV uDFN-10L

Supplier's Site
TVS Diodes - 18-SP2525NUTGCT-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

Buy Now Datasheet
TVS Diodes - 18-SP2525NUTGDKR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

Buy Now Datasheet
TVS Diodes - 18-SP2525NUTGTR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

Buy Now Datasheet
TVS Protection Diode - 144-SP2525NUTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP2525NUTG
TVS Protection Diode 144-SP2525NUTG
TVS DIODE 2.5VWM 11VC 10UDFN Product overview: SP2525NUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP2525NUTG can be used for catalog matching and distributor lookup.

TVS DIODE 2.5VWM 11VC 10UDFN Product overview: SP2525NUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP2525NUTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1226860-SP2525NUTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1226860-SP2525NUTG
Circuit Protection - TVS - Diodes 1226860-SP2525NUTG
Win Source Part Number: 1226860-SP2525NUTG Category: Circuit Protection>TVS - Diodes Series: SP2525N, SPA® Type: Zener Package: Tape & Reel Applications: Ethernet Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 2.5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 11V Power Line Protection: No Capacitance @ Frequency: 1.7pF @ 1MHz Current - Peak Pulse (10/1000µs): 30A (8/20µs) Package / Case: 10-UDFN Exposed Pad Supplier Device Package: 10-µDFN (3x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: 18-SP2525NUTGTR,18-S P2525NUTG-ND,-1024-S P2525NUTGTR,18-SP252 5NUTGCT,18-SP2525NUT GDKR

Win Source Part Number: 1226860-SP2525NUTG
Category: Circuit Protection>TVS - Diodes
Series: SP2525N, SPA®
Type: Zener
Package: Tape & Reel
Applications: Ethernet
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 2.5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 11V
Power Line Protection: No
Capacitance @ Frequency: 1.7pF @ 1MHz
Current - Peak Pulse (10/1000µs): 30A (8/20µs)
Package / Case: 10-UDFN Exposed Pad
Supplier Device Package: 10-µDFN (3x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-SP2525NUTGTR,18-SP2525NUTG-ND,-1024-SP2525NUTGTR,18-SP2525NUTGCT,18-SP2525NUTGDKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP2525NUTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP2525NUTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP2525NUTG
TVS DIODE 2.5VWM 11VC 10UDFN

TVS DIODE 2.5VWM 11VC 10UDFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP2525NUTG 2026951 2026952P 18-SP2525NUTGCT-ND 144-SP2525NUTG 1226860-SP2525NUTG SP2525NUTG
Product Name 2.5V, 30A Diode Array TVS Diodes TVS Diodes TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 2.5 volts
VBR 5.5 to ? volts 5.5 volts 5.5 volts 5.5 volts
CT 1.7 pF 1.7 pF
Unlock Full Specs
to access all available technical data