The SP3010-04UTG integrates 4 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as HDMI, USB3.0, USB2.0, and IEEE 1394. ESD, IEC 61000-4-2, ±8kV contact, ±15 kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 3A (tP=8/20μs) Low capacitance of 0.45pF (TYP) per I/O Low leakage current of 0.1μA (TYP) at 5V Small form factor μDFN( JEDEC MO-229) package saves board space RoHS compliant and lead-free AEC-Q101 qualified
TVS Diode, 6V, Unidirectional, 4 Ch, 3A, 0.45pF, SMT Product overview: SP3010-04UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 3A, 0.45pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 3A, 0.45pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3010-04UTG can be used for catalog matching and distributor lookup.
12.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0)
12.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0)
12.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0)
ESD Suppressor 4-Ch 0.45pF 15KV uDFN10
ESD Suppressor 4-Ch 0.45pF 15KV uDFN10
TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY; Clamping Voltage Vc Max:12.3V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:6V; Power Dissipation Pd:18W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY, FULL REEL; Clamping Voltage Vc Max:12.3V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 6VWM 12.3VC 10UDFN
2A 12.3V 6V UFDFN-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 4 Ch 8kV 6V .45pF
TVS DIODE 6VWM 12.3VC 10UDFN
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3010-04UTG | 144-SP3010-04UTG | F3507TR-ND | 7931976P | 1660112 | 72R4431 | SP3010-04UTG | SP3010-04UTG | SP3010-04UTG | SP3010-04UTG |
| Product Name | Ultra-Low Capacitance Diode Array for ESD Protection | 6V 3A 0.45pF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppression Diode Array; Clamping Voltage Vc Max Littelfuse | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VR | 6 volts | |||||||||
| CT | 0.4500 pF | |||||||||
| Configuration | Single | Single |