Littelfuse, Inc. 0.5pF, 8kV Diode Array SP3006-02XTG

Description
The SP3006-02XTG Series includes ultra low capacitance back to back zener diodes to protect high-speed ports of electronic equipment that may experience destructive electrostatic discharges (ESD). The robust diode can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Its very low loading capacitance makes it ideal for protecting high-speed data lines such as USB2.0, USB3.0, HDMI, and IEEE 1394. RoHS compliant and lead-free ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Lightning Protection, IEC 61000-4-5 2nd edition, 2.0A (8/20μs) Low capacitance of 0.5 pF (@ VR=0V) Low maximum leakage current of 0.5 μA at 5 V Miniature SOT563 package (1.6x1.6x0.5mm) saves board space AEC-Q101 qualified
Request a Quote Datasheet
Description
The SP3006-02XTG Series includes ultra low capacitance back to back zener diodes to protect high-speed ports of electronic equipment that may experience destructive electrostatic discharges (ESD). The robust diode can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Its very low loading capacitance makes it ideal for protecting high-speed data lines such as USB2.0, USB3.0, HDMI, and IEEE 1394. RoHS compliant and lead-free ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Lightning Protection, IEC 61000-4-5 2nd edition, 2.0A (8/20μs) Low capacitance of 0.5 pF (@ VR=0V) Low maximum leakage current of 0.5 μA at 5 V Miniature SOT563 package (1.6x1.6x0.5mm) saves board space AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5pF, 8kV Diode Array - SP3006-02XTG - Littelfuse, Inc.
Rosemont, IL, United States
0.5pF, 8kV Diode Array
SP3006-02XTG
0.5pF, 8kV Diode Array SP3006-02XTG
The SP3006-02XTG Series includes ultra low capacitance back to back zener diodes to protect high-speed ports of electronic equipment that may experience destructive electrostatic discharges (ESD). The robust diode can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Its very low loading capacitance makes it ideal for protecting high-speed data lines such as USB2.0, USB3.0, HDMI, and IEEE 1394. RoHS compliant and lead-free ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Lightning Protection, IEC 61000-4-5 2nd edition, 2.0A (8/20μs) Low capacitance of 0.5 pF (@ VR=0V) Low maximum leakage current of 0.5 μA at 5 V Miniature SOT563 package (1.6x1.6x0.5mm) saves board space AEC-Q101 qualified

The SP3006-02XTG Series includes ultra low capacitance back to back zener diodes to protect high-speed ports of electronic equipment that may experience destructive electrostatic discharges (ESD). The robust diode can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Its very low loading capacitance makes it ideal for protecting high-speed data lines such as USB2.0, USB3.0, HDMI, and IEEE 1394. RoHS compliant and lead-free ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Lightning Protection, IEC 61000-4-5 2nd edition, 2.0A (8/20μs) Low capacitance of 0.5 pF (@ VR=0V) Low maximum leakage current of 0.5 μA at 5 V Miniature SOT563 package (1.6x1.6x0.5mm) saves board space AEC-Q101 qualified

Supplier's Site Datasheet
6V TVS Protection Diode - 144-SP3006-02XTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V TVS Protection Diode
144-SP3006-02XTG
6V TVS Protection Diode 144-SP3006-02XTG
Trans Voltage Suppressor Diode, 6V V(RWM), Bidirectional, 2 Element, Silicon, Product overview: SP3006-02XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3006-02XTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 6V V(RWM), Bidirectional, 2 Element, Silicon, Product overview: SP3006-02XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3006-02XTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299993-SP3006-02XTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299993-SP3006-02XTG
Circuit Protection - TVS - Diodes 1299993-SP3006-02XTG
Win Source Part Number: 1299993-SP3006-02XTG Category: Circuit Protection>TVS - Diodes Series: SP3006, SPA® Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 6V (Max) Voltage - Breakdown (Min): 9V Voltage - Clamping (Max) @ Ipp: 15V (Typ) Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Other Names: F6274CT,-SP3006-02XT G,F6274DKR,F6274TR

Win Source Part Number: 1299993-SP3006-02XTG
Category: Circuit Protection>TVS - Diodes
Series: SP3006, SPA®
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 6V (Max)
Voltage - Breakdown (Min): 9V
Voltage - Clamping (Max) @ Ipp: 15V (Typ)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: F6274CT,-SP3006-02XTG,F6274DKR,F6274TR

Buy Now Datasheet
TVS Diodes - F6274DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6274DKR-ND
TVS Diodes F6274DKR-ND
15V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

15V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - F6274TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6274TR-ND
TVS Diodes F6274TR-ND
15V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

15V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - F6274CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6274CT-ND
TVS Diodes F6274CT-ND
15V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

15V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
Diode, Esd Protector, 15V, Sot-563; Clamping Voltage Vc Max Littelfuse - 06X3248 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protector, 15V, Sot-563; Clamping Voltage Vc Max Littelfuse
06X3248
Diode, Esd Protector, 15V, Sot-563; Clamping Voltage Vc Max Littelfuse 06X3248
DIODE, ESD PROTECTOR, 15V, SOT-563; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTOR, 15V, SOT-563; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protector, 15V, Sot-563, Full Reel; Clamping Voltage Vc Max Littelfuse - 06X3249 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protector, 15V, Sot-563, Full Reel; Clamping Voltage Vc Max Littelfuse
06X3249
Diode, Esd Protector, 15V, Sot-563, Full Reel; Clamping Voltage Vc Max Littelfuse 06X3249
DIODE, ESD PROTECTOR, 15V, SOT-563, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTOR, 15V, SOT-563, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3006-02XTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3006-02XTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3006-02XTG
TVS DIODE 6VWM 15VC SOT563

TVS DIODE 6VWM 15VC SOT563

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP3006-02XTG 144-SP3006-02XTG 1299993-SP3006-02XTG F6274DKR-ND 06X3248 SP3006-02XTG
Product Name 0.5pF, 8kV Diode Array 6V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Diode, Esd Protector, 15V, Sot-563; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 6 volts
VBR 9 to ? volts 9 volts 9 volts 9 volts
CT 0.5000 pF
Unlock Full Specs
to access all available technical data