Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1220 - SP1220-01ETG SP1220-01ETG

Description
The SP1220 unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1220 TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 20A 8/20 surge event as defined in IEC 61000-4-5 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 20A (8/20 as defined in IEC 61000-4-5 2nd edition) AEC-Q101 qualified Lead free and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet
Description
The SP1220 unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1220 TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 20A 8/20 surge event as defined in IEC 61000-4-5 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 20A (8/20 as defined in IEC 61000-4-5 2nd edition) AEC-Q101 qualified Lead free and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1220 - SP1220-01ETG - SP1220-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1220 - SP1220-01ETG
SP1220-01ETG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1220 - SP1220-01ETG SP1220-01ETG
The SP1220 unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1220 TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 20A 8/20 surge event as defined in IEC 61000-4-5 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 20A (8/20 as defined in IEC 61000-4-5 2nd edition) AEC-Q101 qualified Lead free and RoHS compliant Moisture Sensitivity Level(MSL -1)

The SP1220 unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1220 TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 20A 8/20 surge event as defined in IEC 61000-4-5 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 20A (8/20 as defined in IEC 61000-4-5 2nd edition) AEC-Q101 qualified Lead free and RoHS compliant Moisture Sensitivity Level(MSL -1)

Supplier's Site Datasheet
TVS Protection Diode - 144-SP1220-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP1220-01ETG
TVS Protection Diode 144-SP1220-01ETG
Trans Voltage Suppressor Diode, Product overview: SP1220-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1220-01ETG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP1220-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1220-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F11705TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11705TR-ND
TVS Diodes F11705TR-ND
11V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

11V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 959678-SP1220-01ETG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
959678-SP1220-01ETG
Circuit Protection - TVS - Diodes 959678-SP1220-01ETG
Win Source Part Number: 959678-SP1220-01ETG Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SP1220, SPA® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.75V (Max) Voltage - Breakdown (Min): 7V (Typ) Voltage - Clamping (Max) @ Ipp: 11V Power - Peak Pulse: 250W Power Line Protection: No Capacitance @ Frequency: 290pF @ 1MHz Current - Peak Pulse (10/1000µs): 20A (8/20µs) Package / Case: SOD-882 Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SP1220-01ETG,F11705 CT,F11705TR,F11705DK R Product Status: Obsolete

Win Source Part Number: 959678-SP1220-01ETG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SP1220, SPA®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.75V (Max)
Voltage - Breakdown (Min): 7V (Typ)
Voltage - Clamping (Max) @ Ipp: 11V
Power - Peak Pulse: 250W
Power Line Protection: No
Capacitance @ Frequency: 290pF @ 1MHz
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SP1220-01ETG,F11705CT,F11705TR,F11705DKR
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1220-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1220-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1220-01ETG
TVS DIODE 5.75VWM 11VC SOD882

TVS DIODE 5.75VWM 11VC SOD882

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1220-01ETG 144-SP1220-01ETG F11705TR-ND 959678-SP1220-01ETG SP1220-01ETG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1220 - SP1220-01ETG TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
CT 290 pF 290 pF
Configuration Single Single
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data