The SP3002 has ultra low capacitance rail-to rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. Low capacitance of 0.85pF (TYP) per I/O ESD protection of ±12kV contact discharge (IEC61000-4-2) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space
13V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS Diode, 6V, Unidirectional, 4-Ch, SOT-23, 4.5A Product overview: SP3002-04HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 4.5A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 4.5A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3002-04HTG can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 13VC SOT23-6
TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 6VWM 13VC SOT23-6
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3002-04HTG | F3505TR-ND | 144-SP3002-04HTG | SP3002-04HTG | 64R7520 | SP3002-04HTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3002 - SP3002-04HTG | TVS Diodes | 6V 4.5A SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppression Diode Array, Full Reel; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| CT | 0.8500 pF | |||||
| Configuration | Single | Single | ||||
| Package | SOT23; SOT-23-6 | Tape and Reel | SOT23; SOT-23-6 | SOT23; SOT-23 | SOT23; SOT-23-6 |