Littelfuse, Inc. 0.20pF, 0402 DFN and SOD-883 SP1004U-ULC-04UTG

Description
The Ultra Low Capacitance Diode Arrays Series provides signal integrity-preserving unidirectional ESD protection for the world’s most challenging high speed serialinterfaces.Com pelling packaging options including the standard 2.5mmx1.0mm layout and the SOD883, trace layout complexity, saves significant PCB space, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most progressive and soon to be popular footprints, the series sets higher standards for signal integrity and usability. 0.20pF TYP capacitance ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 9.2V @ IPP=2.0A (tP=8/20μs) Low profile DFN packages Facilitates excellent signal integrity ELV Compliant Halogen free, Lead free and RoHS compliant AEC-Q101 qualified
Request a Quote Datasheet
Description
The Ultra Low Capacitance Diode Arrays Series provides signal integrity-preserving unidirectional ESD protection for the world’s most challenging high speed serialinterfaces.Com pelling packaging options including the standard 2.5mmx1.0mm layout and the SOD883, trace layout complexity, saves significant PCB space, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most progressive and soon to be popular footprints, the series sets higher standards for signal integrity and usability. 0.20pF TYP capacitance ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 9.2V @ IPP=2.0A (tP=8/20μs) Low profile DFN packages Facilitates excellent signal integrity ELV Compliant Halogen free, Lead free and RoHS compliant AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.20pF, 0402 DFN and SOD-883 - SP1004U-ULC-04UTG - Littelfuse, Inc.
Rosemont, IL, United States
0.20pF, 0402 DFN and SOD-883
SP1004U-ULC-04UTG
0.20pF, 0402 DFN and SOD-883 SP1004U-ULC-04UTG
The Ultra Low Capacitance Diode Arrays Series provides signal integrity-preserving unidirectional ESD protection for the world’s most challenging high speed serialinterfaces.Com pelling packaging options including the standard 2.5mmx1.0mm layout and the SOD883, trace layout complexity, saves significant PCB space, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most progressive and soon to be popular footprints, the series sets higher standards for signal integrity and usability. 0.20pF TYP capacitance ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 9.2V @ IPP=2.0A (tP=8/20μs) Low profile DFN packages Facilitates excellent signal integrity ELV Compliant Halogen free, Lead free and RoHS compliant AEC-Q101 qualified

The Ultra Low Capacitance Diode Arrays Series provides signal integrity-preserving unidirectional ESD protection for the world’s most challenging high speed serialinterfaces.Compelling packaging options including the standard 2.5mmx1.0mm layout and the SOD883, trace layout complexity, saves significant PCB space, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most progressive and soon to be popular footprints, the series sets higher standards for signal integrity and usability. 0.20pF TYP capacitance ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 9.2V @ IPP=2.0A (tP=8/20μs) Low profile DFN packages Facilitates excellent signal integrity ELV Compliant Halogen free, Lead free and RoHS compliant AEC-Q101 qualified

Supplier's Site Datasheet
TVS Diodes - F9749CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9749CT-ND
TVS Diodes F9749CT-ND
9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1004/10DFN (2.5x1.0)

9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1004/10DFN (2.5x1.0)

Buy Now Datasheet
TVS Diodes - F9749TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9749TR-ND
TVS Diodes F9749TR-ND
9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1004/10DFN (2.5x1.0)

9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1004/10DFN (2.5x1.0)

Buy Now Datasheet
TVS Diodes - F9749DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9749DKR-ND
TVS Diodes F9749DKR-ND
9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1004/10DFN (2.5x1.0)

9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1004/10DFN (2.5x1.0)

Buy Now Datasheet
7V TVS Protection Diode - 144-SP1004U-ULC-04UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V TVS Protection Diode
144-SP1004U-ULC-04UTG
7V TVS Protection Diode 144-SP1004U-ULC-04UTG
Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 4 Element, Silicon, 1004DFN, 10 PIN Product overview: SP1004U-ULC-04UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1004U-ULC-04UT G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 4 Element, Silicon, 1004DFN, 10 PIN Product overview: SP1004U-ULC-04UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1004U-ULC-04UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP1004U-ULC-04UTG - 896895-SP1004U-ULC-04UTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP1004U-ULC-04UTG
896895-SP1004U-ULC-04UTG
TVS - TVS - Diodes - SP1004U-ULC-04UTG 896895-SP1004U-ULC-04UTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 896895-SP1004U-ULC-0 4UTG Series: SPA® Operating Temperature Range: -30°C ~ 85°C (TA) Features: 9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1004/10DFN (2.5x1.0) Package: 10-XFDFN Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: 1004/10DFN (2.5x1.0) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8541.10.0080 Other Part Number: F9749TR, F9749DKR, F9749CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 896895-SP1004U-ULC-04UTG
Series: SPA®
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: 9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1004/10DFN (2.5x1.0)
Package: 10-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 1004/10DFN (2.5x1.0)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8541.10.0080
Other Part Number: F9749TR, F9749DKR, F9749CT

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SP1004U-ULC-04UTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SP1004U-ULC-04UTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SP1004U-ULC-04UTG
2A@8/20us 9.2V@Typ 9V@Typ Unidirectional DFN-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

2A@8/20us 9.2V@Typ 9V@Typ Unidirectional DFN-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1004U-ULC-04UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1004U-ULC-04UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1004U-ULC-04UTG
TVS DIODE 9.2VC 1004/10DFN

TVS DIODE 9.2VC 1004/10DFN

Supplier's Site
TVS DIODE 9.2VC 1004/10DFN

TVS DIODE 9.2VC 1004/10DFN

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1004U-ULC-04UTG F9749CT-ND 144-SP1004U-ULC-04UTG 896895-SP1004U-ULC-04UTG SP1004U-ULC-04UTG SP1004U-ULC-04UTG SP1004U-ULC-04UTG
Product Name 0.20pF, 0402 DFN and SOD-883 TVS Diodes 7V TVS Protection Diode TVS - TVS - Diodes - SP1004U-ULC-04UTG TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
CT 0.2000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data