Littelfuse, Inc. 0.3pF 10KV Bidirectional Discrete TVS SP3130-01ETG

Description
The SP3130-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50nA (max) at 28V Space efficient 0201 and 0402 footprint Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The SP3130-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50nA (max) at 28V Space efficient 0201 and 0402 footprint Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3pF 10KV Bidirectional Discrete TVS - SP3130-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
0.3pF 10KV Bidirectional Discrete TVS
SP3130-01ETG
0.3pF 10KV Bidirectional Discrete TVS SP3130-01ETG
The SP3130-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50nA (max) at 28V Space efficient 0201 and 0402 footprint Lead-free, halogen-free, and RoHS compliant

The SP3130-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50nA (max) at 28V Space efficient 0201 and 0402 footprint Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Diodes - F7505TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7505TR-ND
TVS Diodes F7505TR-ND
48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F7505CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7505CT-ND
TVS Diodes F7505CT-ND
48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F7505DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7505DKR-ND
TVS Diodes F7505DKR-ND
48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
28V TVS Protection Diode - 144-SP3130-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V TVS Protection Diode
144-SP3130-01ETG
28V TVS Protection Diode 144-SP3130-01ETG
TVS Diode, 28V, Bidirectional, Silicon, 1 Element Product overview: SP3130-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3130-01ETG can be used for catalog matching and distributor lookup.

TVS Diode, 28V, Bidirectional, Silicon, 1 Element Product overview: SP3130-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3130-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP3130-01ETG - 934715-SP3130-01ETG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3130-01ETG
934715-SP3130-01ETG
TVS - TVS - Diodes - SP3130-01ETG 934715-SP3130-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 934715-SP3130-01ETG Series: SP3130, SPA® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 Package: SOD-882 Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-882 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8541.10.0080 Other Part Number: F7505DKR, F7505TR, F7505CT, -SP3130-01ETG

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934715-SP3130-01ETG
Series: SP3130, SPA®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
Package: SOD-882
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-882
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8541.10.0080
Other Part Number: F7505DKR, F7505TR, F7505CT, -SP3130-01ETG

Buy Now Datasheet
TVS Diodes SP3130-01ETG
TVS DIODE 28VWM 48VC SOD882

TVS DIODE 28VWM 48VC SOD882

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3130-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3130-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3130-01ETG
TVS DIODE 28VWM 48VC SOD882

TVS DIODE 28VWM 48VC SOD882

Supplier's Site
Diode, Esd Protection, 28V, Sod-882; Clamping Voltage Vc Max Littelfuse - 33AC1022 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 28V, Sod-882; Clamping Voltage Vc Max Littelfuse
33AC1022
Diode, Esd Protection, 28V, Sod-882; Clamping Voltage Vc Max Littelfuse 33AC1022
DIODE, ESD PROTECTION, 28V, SOD-882; Clamping Voltage Vc Max:48V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP3130 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 28V, SOD-882; Clamping Voltage Vc Max:48V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP3130 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP3130-01ETG F7505TR-ND 144-SP3130-01ETG 934715-SP3130-01ETG SP3130-01ETG SP3130-01ETG 33AC1022
Product Name 0.3pF 10KV Bidirectional Discrete TVS TVS Diodes 28V TVS Protection Diode TVS - TVS - Diodes - SP3130-01ETG TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 28V, Sod-882; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 28 volts
CT 0.3000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data