This series is not recommended for new designs. Suggests to use SP1020-01WTG for the new designs in near future. Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely withstand 2.5A surge (8/20 waveshape as defined in IEC 61000-4-5 2nd edition) at a very low clamping voltage. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2.5 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 25.5 pF (@ VR=0V) Low typical leakage current of 0.02 μA at 5 V Unidirectional solutions presents half the dynamic resistance of a bidirectional device protects fasten and better Industry’s smallest ESD footprint available (01005 DFN plastic) Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant AEC-Q101 qualified
Trans Voltage Suppressor Diode, Product overview: SP1054-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1054-01UTG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300849-SP1054-01UTG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SP1054, SPA®
Type: Zener
Applications: Automotive
Standard Package: 20,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 13V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005/DFN
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: F10995DKR,F10995TR,-
Product Status: Obsolete
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 01005/DFN
TVS DIODE 6VWM 13VC 01005
TVS Diodes / ESD Suppressors 25pF 30kV 01005
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1054-01UTG | 144-SP1054-01UTG | 1300849-SP1054-01UTG | F10995TR-ND | SP1054-01UTG | SP1054-01UTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1054 - SP1054-01UTG | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VBR | 6.5 to ? volts | 6.5 volts | 6.5 volts | 6.5 volts | ||
| CT | 25.5 pF | |||||
| Configuration | Single | Single |