Vishay Intertechnology, Inc. 43V 1.5W Zener Diode SMZJ3804A-E3/52

Description
DIODE ZENER 43V 1.5W DO214AA Product overview: SMZJ3804A-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3804A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 43V 1.5W DO214AA Product overview: SMZJ3804A-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3804A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43V 1.5W Zener Diode - 287-SMZJ3804A-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 1.5W Zener Diode
287-SMZJ3804A-E3/52
43V 1.5W Zener Diode 287-SMZJ3804A-E3/52
DIODE ZENER 43V 1.5W DO214AA Product overview: SMZJ3804A-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3804A-E3/52 can be used for catalog matching and distributor lookup.

DIODE ZENER 43V 1.5W DO214AA Product overview: SMZJ3804A-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3804A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279400-SMZJ3804A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279400-SMZJ3804A-E3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1279400-SMZJ3804A-E3/52
Win Source Part Number: 1279400-SMZJ3804A-E3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 32.7 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 53 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ38 Product Status: Obsolete

Win Source Part Number: 1279400-SMZJ3804A-E3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 32.7 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 53 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ38
Product Status: Obsolete

Buy Now Datasheet
Single Zener Diodes - SMZJ3804A-E3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3804A-E3/52-ND
Single Zener Diodes SMZJ3804A-E3/52-ND
Zener Diode 43V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Zener Diode 43V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3804A-E3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3804A-E3/52
Discrete Semiconductor Products - Diodes - Zener SMZJ3804A-E3/52
DIODE ZENER 43V 1.5W DO214AA

DIODE ZENER 43V 1.5W DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-SMZJ3804A-E3/52 1279400-SMZJ3804A-E3/52 SMZJ3804A-E3/52-ND SMZJ3804A-E3/52
Product Name 43V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AA, SMB DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
ZZT 53 ohms 53 ohms 53 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Dual Zener diodes - BZB84-C12,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers