Littelfuse, Inc. 0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN SP0201B-ULC-01UTG

Description
The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability. 0.13pF MAX bidirectional and 0.25pF MAX unidirectional ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 10V @ IPP=2A (Bidirectional) (tp=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability. 0.13pF MAX bidirectional and 0.25pF MAX unidirectional ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 10V @ IPP=2A (Bidirectional) (tp=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN - SP0201B-ULC-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN
SP0201B-ULC-01UTG
0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN SP0201B-ULC-01UTG
The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability. 0.13pF MAX bidirectional and 0.25pF MAX unidirectional ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 10V @ IPP=2A (Bidirectional) (tp=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant

The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability. 0.13pF MAX bidirectional and 0.25pF MAX unidirectional ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 10V @ IPP=2A (Bidirectional) (tp=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
7V TVS Protection Diode - 144-SP0201B-ULC-01UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V TVS Protection Diode
144-SP0201B-ULC-01UTG
7V TVS Protection Diode 144-SP0201B-ULC-01UTG
TVS Diode, 7V, Bidirectional, Silicon, 2-Pin Product overview: SP0201B-ULC-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0201B-ULC-01UT G can be used for catalog matching and distributor lookup.

TVS Diode, 7V, Bidirectional, Silicon, 2-Pin Product overview: SP0201B-ULC-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0201B-ULC-01UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP0201B-ULC-01UTG - 934694-SP0201B-ULC-01UTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP0201B-ULC-01UTG
934694-SP0201B-ULC-01UTG
TVS - TVS - Diodes - SP0201B-ULC-01UTG 934694-SP0201B-ULC-01UTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 934694-SP0201B-ULC-0 1UTG Series: SPA® Operating Temperature Range: -30°C ~ 85°C (TA) Features: 13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8541.10.0080 Other Part Number: F8162CT, F8162TR, F8162DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934694-SP0201B-ULC-01UTG
Series: SPA®
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: 13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8541.10.0080
Other Part Number: F8162CT, F8162TR, F8162DKR

Buy Now Datasheet
TVS Diodes - F8162TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F8162TR-ND
TVS Diodes F8162TR-ND
13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201

13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201

Buy Now Datasheet
TVS Diodes - F8162CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F8162CT-ND
TVS Diodes F8162CT-ND
13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201

13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201

Buy Now Datasheet
TVS Diodes - F8162DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F8162DKR-ND
TVS Diodes F8162DKR-ND
13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201

13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP0201B-ULC-01UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP0201B-ULC-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP0201B-ULC-01UTG
TVS DIODE 7VWM 10VC 0201

TVS DIODE 7VWM 10VC 0201

Supplier's Site
Tvs Diode, Bidir, 7V, 0201; Product Range Littelfuse - 27AK1558 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 7V, 0201; Product Range Littelfuse
27AK1558
Tvs Diode, Bidir, 7V, 0201; Product Range Littelfuse 27AK1558
TVS DIODE, BIDIR, 7V, 0201; Product Range:SP Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:7V; Clamping Voltage Max:10V; Diode Case Style:0201; No. of Pins:2Pins; Minimum Breakdown Voltage:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, BIDIR, 7V, 0201; Product Range:SP Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:7V; Clamping Voltage Max:10V; Diode Case Style:0201; No. of Pins:2Pins; Minimum Breakdown Voltage:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP0201B-ULC-01UTG
TVS Diodes / ESD Suppressors SP0201B-ULC-01UTG
TVS Diodes / ESD Suppressors 5V .13pF 20kV

TVS Diodes / ESD Suppressors 5V .13pF 20kV

Buy Now Datasheet
TVS DIODE 7VWM 13VC 0201

TVS DIODE 7VWM 13VC 0201

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP0201B-ULC-01UTG 144-SP0201B-ULC-01UTG 934694-SP0201B-ULC-01UTG F8162TR-ND SP0201B-ULC-01UTG 27AK1558 SP0201B-ULC-01UTG SP0201B-ULC-01UTG
Product Name 0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN 7V TVS Protection Diode TVS - TVS - Diodes - SP0201B-ULC-01UTG TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 7V, 0201; Product Range Littelfuse TVS Diodes / ESD Suppressors TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
CT 0.1000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data