Vishay Intertechnology, Inc. Single Zener Diodes SMZJ3801BHM3_A/H

Description
Zener Diode 33V 1.5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Zener Diode 33V 1.5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-SMZJ3801BHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMZJ3801BHM3_A/HTR-ND
Single Zener Diodes 112-SMZJ3801BHM3_A/HTR-ND
Zener Diode 33V 1.5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 33V 1.5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - 112-SMZJ3801BHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMZJ3801BHM3_A/HCT-ND
Single Zener Diodes 112-SMZJ3801BHM3_A/HCT-ND
DIODE ZENER 33V 1.5W DO214AA

DIODE ZENER 33V 1.5W DO214AA

Buy Now Datasheet
33V 1.5W Zener Diode - 287-SMZJ3801BHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 1.5W Zener Diode
287-SMZJ3801BHM3_A/H
33V 1.5W Zener Diode 287-SMZJ3801BHM3_A/H
DIODE ZENER 33V 1.5W DO214AA Product overview: SMZJ3801BHM3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3801BHM3_A/H can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 1.5W DO214AA Product overview: SMZJ3801BHM3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3801BHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279349-SMZJ3801BHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279349-SMZJ3801BHM3_A/H
Discrete Semiconductor Products - Diodes - Zener - Single 1279349-SMZJ3801BHM3_A/H
Win Source Part Number: 1279349-SMZJ3801BHM3 _A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 25.1 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 33 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ3801

Win Source Part Number: 1279349-SMZJ3801BHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 25.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 33 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ3801

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3801BHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3801BHM3_A/H
Discrete Semiconductor Products - Diodes - Zener SMZJ3801BHM3_A/H
DIODE ZENER 33V 1.5W DO214AA

DIODE ZENER 33V 1.5W DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-SMZJ3801BHM3_A/HTR-ND 287-SMZJ3801BHM3_A/H 1279349-SMZJ3801BHM3_A/H SMZJ3801BHM3_A/H
Product Name Single Zener Diodes 33V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-214AA, SMB DO-214AA (SMB); SMB
RoHS Compliant RoHS
ZZT 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 27AC1175 - Newark, An Avnet Company
Specs
Package SOD-80C; SOD-80
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4493US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1220299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details