Littelfuse, Inc. 80A Discrete Bidirectional TVS Diode SP1103C-01UTG

Description
The SP1103C includes TVS diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A of 8/20mssurge current (IEC61000-4-5, 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 80 A (tP=8/20μs) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant AEC-Q101 qualified
Request a Quote
Description
The SP1103C includes TVS diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A of 8/20mssurge current (IEC61000-4-5, 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 80 A (tP=8/20μs) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant AEC-Q101 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP1103C-01UTG is an 80A discrete bidirectional TVS diode in a 1.6x1.0mm DFN package, designed to protect electronic equipment from electrostatic discharge and surge events. It can safely absorb repetitive ESD strikes up to ±30kV (contact discharge, IEC 61000-4-2) and dissipate 80A of 8/20μs surge current (IEC 61000-4-5, 2nd edition) with a clamping voltage of 9V at 80A. The device has a reverse standoff voltage of 3.3V, reverse leakage current of 1.0μA at 3.3V, and diode capacitance of 130pF at 1MHz and 0V reverse bias. It is AEC-Q101 qualified, moisture sensitivity level MSL-1, and RoHS compliant with halogen-free and lead-free construction. The part is not intended for life support applications.

Datasheet Summary
Powered by GS/AI

The SP1103C-01UTG is an 80A discrete bidirectional TVS diode in a 1.6x1.0mm DFN package, designed to protect electronic equipment from electrostatic discharge and surge events. It can safely absorb repetitive ESD strikes up to ±30kV (contact discharge, IEC 61000-4-2) and dissipate 80A of 8/20μs surge current (IEC 61000-4-5, 2nd edition) with a clamping voltage of 9V at 80A. The device has a reverse standoff voltage of 3.3V, reverse leakage current of 1.0μA at 3.3V, and diode capacitance of 130pF at 1MHz and 0V reverse bias. It is AEC-Q101 qualified, moisture sensitivity level MSL-1, and RoHS compliant with halogen-free and lead-free construction. The part is not intended for life support applications.

Suppliers

Company
Product
Description
Supplier Links
80A Discrete Bidirectional TVS Diode - SP1103C-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
80A Discrete Bidirectional TVS Diode
SP1103C-01UTG
80A Discrete Bidirectional TVS Diode SP1103C-01UTG
The SP1103C includes TVS diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A of 8/20mssurge current (IEC61000-4-5, 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 80 A (tP=8/20μs) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant AEC-Q101 qualified

The SP1103C includes TVS diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A of 8/20mssurge current (IEC61000-4-5, 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 80 A (tP=8/20μs) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant AEC-Q101 qualified

Supplier's Site Datasheet
720W 3.3V DFN TVS Protection Diode - 144-SP1103C-01UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
720W 3.3V DFN TVS Protection Diode
144-SP1103C-01UTG
720W 3.3V DFN TVS Protection Diode 144-SP1103C-01UTG
TVS Diode, 720W, 3.3V, Bidirectional, Silicon, DFN-2 Product overview: SP1103C-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 720W, 3.3V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 720W, 3.3V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1103C-01UTG can be used for catalog matching and distributor lookup.

TVS Diode, 720W, 3.3V, Bidirectional, Silicon, DFN-2 Product overview: SP1103C-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 720W, 3.3V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 720W, 3.3V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1103C-01UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP1103C-01UTG - 852212-SP1103C-01UTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP1103C-01UTG
852212-SP1103C-01UTG
TVS - TVS - Diodes - SP1103C-01UTG 852212-SP1103C-01UTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 852212-SP1103C-01UTG Series: Automotive, AEC-Q101, SP1103C, SPA® Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8541.10.0080 Other Part Number: -SP1103C-01UTG, F10154CT, F10154DKR, F10154TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 852212-SP1103C-01UTG
Series: Automotive, AEC-Q101, SP1103C, SPA®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8541.10.0080
Other Part Number: -SP1103C-01UTG, F10154CT, F10154DKR, F10154TR

Buy Now Datasheet
TVS Diodes - F10154DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10154DKR-ND
TVS Diodes F10154DKR-ND
9V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

9V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Diodes - F10154TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10154TR-ND
TVS Diodes F10154TR-ND
9V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

9V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Diodes - F10154CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10154CT-ND
TVS Diodes F10154CT-ND
9V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

9V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1103C-01UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1103C-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1103C-01UTG
TVS DIODE 3.3VWM 9VC 2DFN

TVS DIODE 3.3VWM 9VC 2DFN

Supplier's Site
Diode, Aec-Q101, Esd, 3.3V, Dfn; Clamping Voltage Vc Max Littelfuse - 31AC7619 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd, 3.3V, Dfn; Clamping Voltage Vc Max Littelfuse
31AC7619
Diode, Aec-Q101, Esd, 3.3V, Dfn; Clamping Voltage Vc Max Littelfuse 31AC7619
DIODE, AEC-Q101, ESD, 3.3V, DFN; Clamping Voltage Vc Max:9V; Diode Case Style:DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP1103C Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

DIODE, AEC-Q101, ESD, 3.3V, DFN; Clamping Voltage Vc Max:9V; Diode Case Style:DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP1103C Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP1103C-01UTG 144-SP1103C-01UTG 852212-SP1103C-01UTG F10154DKR-ND SP1103C-01UTG 31AC7619
Product Name 80A Discrete Bidirectional TVS Diode 720W 3.3V DFN TVS Protection Diode TVS - TVS - Diodes - SP1103C-01UTG TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Aec-Q101, Esd, 3.3V, Dfn; Clamping Voltage Vc Max Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
VBR 3.4 to ? volts 3.4 volts 3.4 volts
CT 130 pF
Unlock Full Specs
to access all available technical data

Similar Products

Dual common cathode high-speed switching diode - BAV70QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details