This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)
5.5V Unidirectional TVS Diode, 5-Ch, SOT-23, 225mW Product overview: SP0505BAHTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 225mW, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 225mW, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0505BAHTG can be used for catalog matching and distributor lookup.
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6
TVS Diodes / ESD Suppressors 5.5V(R) 9. 9.2V-CLAMP1.2A 5-CH
TVS DIODE 5.5VWM 8.5VC SOT23-6
TVS DIODE 5.5VWM 8.5VC SOT23-6
DIODE, TVS, 30pF, SOT-23, FULL REEL; Clamping Voltage Vc Max:8V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:30pF RoHS Compliant: Yes
DIODE, TVS, AVAL, 5 CH, SOT23-6; Clamping Voltage Vc Max:8V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:225mW; Product Range:SP050 Series; Automotive Qualification Standard:-; Reverse RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SP0505BAHTG | 144-SP0505BAHTG | F2716CT-ND | SP0505BAHTG | SP0505BAHTG | SP0505BAHTG | 28X4440 |
| Product Name | 30pF, 30kV, Unidirectional TVS Array for ESD Protection | 5.5V 225mW SOT-23 TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 30Pf, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 5.5 volts | ||||||
| VBR | 6 to ? volts | ||||||
| CT | 30 pF |