Vishay Intertechnology, Inc. Single Zener Diodes SMZJ3795B-E3/52

Description
Zener Diode 18V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
Zener Diode 18V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMZJ3795B-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3795B-E3/52GITR-ND
Single Zener Diodes SMZJ3795B-E3/52GITR-ND
Zener Diode 18V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 18V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMZJ3795B-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3795B-E3/52GIDKR-ND
Single Zener Diodes SMZJ3795B-E3/52GIDKR-ND
Zener Diode 18V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 18V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMZJ3795B-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3795B-E3/52GICT-ND
Single Zener Diodes SMZJ3795B-E3/52GICT-ND
Zener Diode 18V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 18V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
18V 1.5W Zener Diode
287-SMZJ3795B-E3/52
18V 1.5W Zener Diode 287-SMZJ3795B-E3/52
Zener Diode, 18V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3795B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3795B-E3/52 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3795B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3795B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMZJ3795B-E3/52 - 896321-SMZJ3795B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMZJ3795B-E3/52
896321-SMZJ3795B-E3/52
Diodes - Zener - Single - SMZJ3795B-E3/52 896321-SMZJ3795B-E3/52
Manufacturer: Vishay Win Source Part Number: 896321-SMZJ3795B-E3/ 52 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 18 V 1.5 W ±5% Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMZJ3795 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SMZJ3795B-E3/52GICT, SMZJ3795B-E3/52-ND, SMZJ3795B-E3/52GITR, SMZJ3795B-E3/52GIDKR

Manufacturer: Vishay
Win Source Part Number: 896321-SMZJ3795B-E3/52
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 18 V 1.5 W ±5% Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMZJ3795
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SMZJ3795B-E3/52GICT, SMZJ3795B-E3/52-ND, SMZJ3795B-E3/52GITR, SMZJ3795B-E3/52GIDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3795B-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3795B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMZJ3795B-E3/52
DIODE ZENER 18V 1.5W DO214AA

DIODE ZENER 18V 1.5W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMZJ3795B-E3/52
Zener Diodes SMZJ3795B-E3/52
Zener Diodes 18 Volt 1.5W 5%

Zener Diodes 18 Volt 1.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMZJ3795B-E3/52GITR-ND 287-SMZJ3795B-E3/52 896321-SMZJ3795B-E3/52 SMZJ3795B-E3/52 SMZJ3795B-E3/52
Product Name Single Zener Diodes 18V 1.5W Zener Diode Diodes - Zener - Single - SMZJ3795B-E3/52 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-214AA (SMBJ); SMB DO-214AA (SMBJ); SMB DO-214AA-2
RoHS Compliant RoHS
VZ 18 volts 18 volts
Unlock Full Specs
to access all available technical data