Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP3050 - SP3050-04HTG SP3050-04HTG

Description
The SP3050 integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb surge current per IEC61000-4-5 (tP=8/20μs) without performance degradation and a minimum ±20kV ESD per IEC61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±20kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 10 A (8/20μs) Low capacitance of 2pF (TYP) per I/O Low leakage current of 0.5μs (MAX) at 5V Small SOT23-6 packaging
Request a Quote Datasheet
Description
The SP3050 integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb surge current per IEC61000-4-5 (tP=8/20μs) without performance degradation and a minimum ±20kV ESD per IEC61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±20kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 10 A (8/20μs) Low capacitance of 2pF (TYP) per I/O Low leakage current of 0.5μs (MAX) at 5V Small SOT23-6 packaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP3050 - SP3050-04HTG - SP3050-04HTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP3050 - SP3050-04HTG
SP3050-04HTG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP3050 - SP3050-04HTG SP3050-04HTG
The SP3050 integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb surge current per IEC61000-4-5 (tP=8/20μs) without performance degradation and a minimum ±20kV ESD per IEC61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±20kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 10 A (8/20μs) Low capacitance of 2pF (TYP) per I/O Low leakage current of 0.5μs (MAX) at 5V Small SOT23-6 packaging

The SP3050 integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb surge current per IEC61000-4-5 (tP=8/20μs) without performance degradation and a minimum ±20kV ESD per IEC61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±20kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 10 A (8/20μs) Low capacitance of 2pF (TYP) per I/O Low leakage current of 0.5μs (MAX) at 5V Small SOT23-6 packaging

Supplier's Site Datasheet
Singapore, Singapore
150W 6V SOT-23 TVS Protection Diode
144-SP3050-04HTG
150W 6V SOT-23 TVS Protection Diode 144-SP3050-04HTG
TVS Diode, 150W, 6V VRWM, Unidirectional, 4 Ch, SOT-23 Product overview: SP3050-04HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 6V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 6V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3050-04HTG can be used for catalog matching and distributor lookup.

TVS Diode, 150W, 6V VRWM, Unidirectional, 4 Ch, SOT-23 Product overview: SP3050-04HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 6V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 6V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3050-04HTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F3467TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3467TR-ND
TVS Diodes F3467TR-ND
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3050-04HTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3050-04HTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3050-04HTG
TVS DIODE 6VWM 15VC SOT23-6

TVS DIODE 6VWM 15VC SOT23-6

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3050-04HTG 144-SP3050-04HTG F3467TR-ND SP3050-04HTG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP3050 - SP3050-04HTG 150W 6V SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 6 volts
CT 2 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081857P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details