The SP3002-04JTG has ultra low capacitance rail-to-rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. Low capacitance of 0.85 pF (TYP) per I/O ESD protection of ±12kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small packaging options saves board space Lightning Protection, IEC 61000-4-5, 2nd edition 4.5 A (8/20μs) Lead-free, halogen-free, and RoHS compliant AEC-Q101 qualified
TVS Diode, 6V, 4.5A, 1.25pF, Unidirectional, 4 Ch, SC Package Product overview: SP3002-04JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 4.5A, 1.25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 4.5A, 1.25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3002-04JTG can be used for catalog matching and distributor lookup.
13V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
13V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
13V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
TVS Diode Array 4 Ch 15kV 1.1pF SC70-6
TVS Diode Array 4 Ch 15kV 1.1pF SC70-6
TVS Diode Array 4 Ch 15kV 1.1pF SC70-6
DIODE, TVS, 4CH, 6V, SC70; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 6VWM 13VC SC70-6
TVS DIODE 6VWM 13VC SC70-6
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3002-04JTG | 144-SP3002-04JTG | F2916CT-ND | 1713880 | 1714240P | 62R9369 | SP3002-04JTG | SP3002-04JTG |
| Product Name | 0.85pF, 12kV, Low Capacitance Diode Array for ESD Protection | 6V 4.5A 1.25pF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 4Ch, 6V, Sc70; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VR | 6 volts | 6 volts | ||||||
| VBR | 7 to ? volts | |||||||
| CT | 0.8500 pF |