Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified
Manufacturer: Littelfuse Inc.
Win Source Part Number: 803258-SP1001-05VTG
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Voltage - Breakdown (Min): 7V
Current - Peak Pulse (10/1000μs): 2A (8/20μs)
Power Line Protection: No
Supplier Device Package: SOT-963
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-963
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 13V
Trans Voltage Suppressor Diode Product overview: SP1001-05VTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1001-05VTG can be used for catalog matching and distributor lookup.
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-963
TVS DIODE 5.5VWM 13VC SOT963
TVS ARRAY, ESD PROTECTION, 5CHANNEL, 5.5V, SOT-963; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-963; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS ARRAY, ESD PROTECTION, 5CH, 5.5V, SOT-963, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-963; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 5.5VWM 13VC SOT963
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1001-05VTG | 803258-SP1001-05VTG | 144-SP1001-05VTG | F6185TR-ND | SP1001-05VTG | 66W7851 | SP1001-05VTG |
| Product Name | 8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 | TVS - TVS - Diodes - SP1001-05VTG | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Array, Esd Protection, 5Channel, 5.5V, Sot-963; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 5.5 volts | ||||||
| VBR | 6 to ? volts | 7 volts | 7 volts | 7 volts | 7 volts | ||
| CT | 8 pF |