Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3002 - SP3002-04UTG SP3002-04UTG

Description
The SP3002 has ultra low capacitance rail-to rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. Low capacitance of 0.85pF (TYP) per I/O ESD protection of ±12kV contact discharge (IEC61000-4-2) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space
Request a Quote
Description
The SP3002 has ultra low capacitance rail-to rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. Low capacitance of 0.85pF (TYP) per I/O ESD protection of ±12kV contact discharge (IEC61000-4-2) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP3002 series is a low capacitance transient voltage suppression diode array designed to protect high-speed signal lines such as HDMI, DVI, USB2.0, and IEEE 1394 from electrostatic discharge. Each channel features rail-to-rail diodes with an integrated zener diode for ESD protection, safely absorbing ±12 kV contact and ±15 kV air discharge events per IEC 61000-4-2 without degradation. The device has a typi- cal I/O-to-GND capacitance of 0.85 pF at 1.65 V bias and a maximum leakage current of 0.5 µA at 5 V. It is available in an SC70-6 package, supports operating temperatures from -40 °C to 125 °C, and is AEC-Q101 qualified, RoHS compliant, and halogen free. The part is rated for EFT protection up to 40 A (5/50 ns) and lightning surges up to 4.5 A (8/20 µs).

Datasheet Summary
Powered by GS/AI

The SP3002 series is a low capacitance transient voltage suppression diode array designed to protect high-speed signal lines such as HDMI, DVI, USB2.0, and IEEE 1394 from electrostatic discharge. Each channel features rail-to-rail diodes with an integrated zener diode for ESD protection, safely absorbing ±12 kV contact and ±15 kV air discharge events per IEC 61000-4-2 without degradation. The device has a typi- cal I/O-to-GND capacitance of 0.85 pF at 1.65 V bias and a maximum leakage current of 0.5 µA at 5 V. It is available in an SC70-6 package, supports operating temperatures from -40 °C to 125 °C, and is AEC-Q101 qualified, RoHS compliant, and halogen free. The part is rated for EFT protection up to 40 A (5/50 ns) and lightning surges up to 4.5 A (8/20 µs).

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3002 - SP3002-04UTG - SP3002-04UTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3002 - SP3002-04UTG
SP3002-04UTG
Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3002 - SP3002-04UTG SP3002-04UTG
The SP3002 has ultra low capacitance rail-to rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. Low capacitance of 0.85pF (TYP) per I/O ESD protection of ±12kV contact discharge (IEC61000-4-2) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space

The SP3002 has ultra low capacitance rail-to rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. Low capacitance of 0.85pF (TYP) per I/O ESD protection of ±12kV contact discharge (IEC61000-4-2) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space

Supplier's Site Datasheet
TVS Diodes - F3506TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3506TR-ND
TVS Diodes F3506TR-ND
13V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1.6)

13V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1.6)

Buy Now Datasheet
6V 4.5A 0.85pF TVS Protection Diode - 144-SP3002-04UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 4.5A 0.85pF TVS Protection Diode
144-SP3002-04UTG
6V 4.5A 0.85pF TVS Protection Diode 144-SP3002-04UTG
TVS Diode, 6V, Unidirectional, 4.5A, 0.85pF, UDFN-6 Product overview: SP3002-04UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 4.5A, 0.85pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 4.5A, 0.85pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3002-04UTG can be used for catalog matching and distributor lookup.

TVS Diode, 6V, Unidirectional, 4.5A, 0.85pF, UDFN-6 Product overview: SP3002-04UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 4.5A, 0.85pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 4.5A, 0.85pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3002-04UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3002-04UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3002-04UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3002-04UTG
TVS DIODE 6VWM 13VC 6UDFN

TVS DIODE 6VWM 13VC 6UDFN

Supplier's Site
TVS Diodes SP3002-04UTG
TVS DIODE 6VWM 13VC 6UDFN

TVS DIODE 6VWM 13VC 6UDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP3002-04UTG
TVS Diodes / ESD Suppressors SP3002-04UTG
TVS Diodes / ESD Suppressors 4 Ch 12kV 5V TVS Diode Array

TVS Diodes / ESD Suppressors 4 Ch 12kV 5V TVS Diode Array

Buy Now Datasheet
Transient Voltage Suppression Array; Clamping Voltage Vc Max Littelfuse - 72R4430 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppression Array; Clamping Voltage Vc Max Littelfuse
72R4430
Transient Voltage Suppression Array; Clamping Voltage Vc Max Littelfuse 72R4430
TRANSIENT VOLTAGE SUPPRESSION ARRAY; Clamping Voltage Vc Max:13V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSION ARRAY; Clamping Voltage Vc Max:13V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppression Diode Array, Full Reel; Clamping Voltage Vc Max Littelfuse - 64R7521 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppression Diode Array, Full Reel; Clamping Voltage Vc Max Littelfuse
64R7521
Transient Voltage Suppression Diode Array, Full Reel; Clamping Voltage Vc Max Littelfuse 64R7521
TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number SP3002-04UTG F3506TR-ND 144-SP3002-04UTG SP3002-04UTG SP3002-04UTG SP3002-04UTG 72R4430
Product Name Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3002 - SP3002-04UTG TVS Diodes 6V 4.5A 0.85pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Transient Voltage Suppression Array; Clamping Voltage Vc Max Littelfuse
Diode Type Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 6 volts
CT 0.8500 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details